Techcon Precision Metal Tips TS14SS-1/2PK

Description
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)
Description
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

Suppliers

Company
Product
Description
Supplier Links
Precision Metal Tips - TS14SS-1/2PK - Techcon
Cypress, CA, United States
Precision Metal Tips
TS14SS-1/2PK
Precision Metal Tips TS14SS-1/2PK
High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

High Precision Metal Tips. TS-SS Series all metal tips are designed with high precision and tolerance for use in automated applications. The ½" (12.7mm) cannula is made of stainless steel with a nickel plated brass hub.Maximum operating pressure is 100psi (6.9bar)

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number TS14SS-1/2PK
Product Name Precision Metal Tips
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Multi-Channel Pump Syringes - 29458 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Gastight 1700 Series Syringes - 80208 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Fixed
View Details
Taper Tips - TT18-DHUV-PK - Techcon
Specs
Configuration Needle Only
Needle Material Polyethylene
Gauge 18
View Details