Techcon 25 Gauge 90 Degree Bent Dispense Tip TE725050B90PK

Description
The TE Series Bent Premier dispensing tips consist of a precision bent 45° or 90° stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure 100psi (6.9bar).
Description
The TE Series Bent Premier dispensing tips consist of a precision bent 45° or 90° stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure 100psi (6.9bar).

Suppliers

Company
Product
Description
Supplier Links
25 Gauge 90 Degree Bent Dispense Tip - TE725050B90PK - Techcon
Cypress, CA, United States
25 Gauge 90 Degree Bent Dispense Tip
TE725050B90PK
25 Gauge 90 Degree Bent Dispense Tip TE725050B90PK
The TE Series Bent Premier dispensing tips consist of a precision bent 45° or 90° stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure 100psi (6.9bar).

The TE Series Bent Premier dispensing tips consist of a precision bent 45° or 90° stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure 100psi (6.9bar).

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number TE725050B90PK
Product Name 25 Gauge 90 Degree Bent Dispense Tip
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Multi-Channel Pump Syringes - 29451 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
GC Autosampler Syringe - 203078 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Autosampler
Needle Configuration Fixed
View Details