Techcon 15 Gauge Dispense Tip TE715050PK

Description
TE Series 15 AWG X .5" LG, Amber (QTY=50). The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure is100psi (6.9bar).
Description
TE Series 15 AWG X .5" LG, Amber (QTY=50). The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure is100psi (6.9bar).

Suppliers

Company
Product
Description
Supplier Links
15 Gauge Dispense Tip - TE715050PK - Techcon
Cypress, CA, United States
15 Gauge Dispense Tip
TE715050PK
15 Gauge Dispense Tip TE715050PK
TE Series 15 AWG X .5" LG, Amber (QTY=50). The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure is100psi (6.9bar).

TE Series 15 AWG X .5" LG, Amber (QTY=50). The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure is100psi (6.9bar).

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number TE715050PK
Product Name 15 Gauge Dispense Tip
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Pump Syringes - 17596 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
Gastight 1700 Series Syringes - 81001 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable; Interchangeable Plunger; Interchangeable Barrel
View Details
23 Gauge 45 Degree Bent Dispense Tip - TE723050B45PK - Techcon
Specs
Configuration Needle Only
Needle Material Stainless Steel
Gauge 23
View Details