The TE Series Bent Premier dispensing tips consist of a precision bent 45° or 90° stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure 100psi (6.9bar).
| Techcon | |
|---|---|
| Product Category | Syringes and Needles |
| Product Number | TE715050B45PK |
| Product Name | 15 Gauge 45 Degree Bent Dispense Tip |
| Configuration | Needle Only |