Techcon 14 Gauge Dispense Tip TE714150PK

Description
TE Series 14 AWG X 1.5" LG, Olive (QTY=50). The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure is100psi (6.9bar).
Description
TE Series 14 AWG X 1.5" LG, Olive (QTY=50). The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure is100psi (6.9bar).

Suppliers

Company
Product
Description
Supplier Links
14 Gauge Dispense Tip - TE714150PK - Techcon
Cypress, CA, United States
14 Gauge Dispense Tip
TE714150PK
14 Gauge Dispense Tip TE714150PK
TE Series 14 AWG X 1.5" LG, Olive (QTY=50). The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure is100psi (6.9bar).

TE Series 14 AWG X 1.5" LG, Olive (QTY=50). The TE Series Premier dispensing tips consist of a stainless steel cannula with a double Helix polypropylene hub, for secure syringe barrel attachment. This premier line of dispensing tips is burr-free, and has an electro-polished cannula for unobstructed and consistent material flow. In addition they are silicone and chloride-free. Maximum operating pressure is100psi (6.9bar).

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number TE714150PK
Product Name 14 Gauge Dispense Tip
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

Gastight 1700 Series Syringes - 81008 - Hamilton Company
Specs
Configuration Needle and Syringe
Injection Method Manual
Needle Configuration Fixed
View Details
6cm Pump Syringes - 18463 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
22 Gauge 45 Degree Bent Dispense Tip - TE722050B45PK - Techcon
Specs
Configuration Needle Only
Needle Material Stainless Steel
Gauge 22
View Details