Knowles Electronics, LLC. Audio Products-Microphones SPQ1410HR5H-B

Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Not For New Designs Type: MEMS (Silicon) Termination: Solder Pads Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm) Height (Max): 0.047" (1.20mm) Shape: Rectangular
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Not For New Designs Type: MEMS (Silicon) Termination: Solder Pads Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm) Height (Max): 0.047" (1.20mm) Shape: Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Series: SiSonic™ Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Not For New Designs Type: MEMS (Silicon) Termination: Solder Pads Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm) Height (Max): 0.047" (1.20mm) Shape: Rectangular

Manufacturer: Knowles
Category: Audio Products-Microphones
Series: SiSonic™
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Not For New Designs
Type: MEMS (Silicon)
Termination: Solder Pads
Size / Dimension: 0.148" L x 0.088" W (3.76mm x 2.24mm)
Height (Max): 0.047" (1.20mm)
Shape: Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
MEMS Microphones
SPQ1410HR5H-B
MEMS Microphones SPQ1410HR5H-B
MEMS Microphones MIC MEMS ANALOG OMNI -42DB

MEMS Microphones MIC MEMS ANALOG OMNI -42DB

Buy Now Datasheet
Audio Products - Microphones - SPQ1410HR5H-B - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
SPQ1410HR5H-B
Audio Products - Microphones SPQ1410HR5H-B
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number SPQ1410HR5H-B SPQ1410HR5H-B
Product Name Audio Products-Microphones MEMS Microphones Audio Products - Microphones
SN Ratio 59 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Electret Condenser Microphone - EM-6027(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details