Knowles Audio Products - Microphones SPQ0410HE5H

Description
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.
Description
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.

Suppliers

Company
Product
Description
Supplier Links
 - SPQ0410HE5H - Knowles
Itasca, IL, USA
New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression UltraMini footprint - less than 11.5mm Slim UltraMini footprint - less than 8.5mm Digital mics eliminate analog noise Integrated designs with differential or switchable gain "Zero height" for thinnest ever designs Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices. Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing. The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.
  • New MaxRF models eliminate GSM/TDMA burst noise and provide wide-band RF noise suppression
  • UltraMini footprint - less than 11.5mm
  • Slim UltraMini footprint - less than 8.5mm
  • Digital mics eliminate analog noise
  • Integrated designs with differential or switchable gain
  • "Zero height" for thinnest ever designs

Built on our CMOS/MEMS technology platform (originally launched in 2002), the SiSonic™ silicon-based microphone series is entering its fourth generation of development, with product shipments exceeding 1 billion units to date. The proven and evolving design series continues to support high-performance, high-density innovation in such applications as cell phones, digital still cameras, portable music players, and other portable electronic devices.

Design variables include ever-smaller sizes, lower profiles and mounting options, increased output capacities, and new digital audio options that eliminate analog noise. For manufacturers, surface mount designs eliminate off-line subassembly production costs. Customized designs are supplied on tape-and-reel and can be run through standard automatic pick-n-place equipment during in-line surface mount manufacturing.

The microphones can also be integrated with our patented IntelliSonic™ software and special porting designs to provide a precisely customized sound.

Supplier's Site
Futian, China
Audio Products - Microphones
SPQ0410HE5H
Audio Products - Microphones SPQ0410HE5H
AUDIO MICROPHONE

AUDIO MICROPHONE

Supplier's Site

Technical Specifications

  Knowles Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number SPQ0410HE5H SPQ0410HE5H
Product Name Audio Products - Microphones
Sensitivity 7.94 mV/Pa (54766 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details