Knowles Microphones - SPM0437HD4H-B SPM0437HD4H-B

Description
Manufacturer: Knowles Win Source Part Number: 1101581-SPM0437HD4H- B Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz to 10kHz Output Type: Digital, PDM Height (Max): 0.053" (1.35mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 57.5dB Voltage Range: 1.6 to 3.6V Port Location: Top Categories: Audio Products Status: Not For New Designs Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4,800
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 1101581-SPM0437HD4H- B Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz to 10kHz Output Type: Digital, PDM Height (Max): 0.053" (1.35mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 57.5dB Voltage Range: 1.6 to 3.6V Port Location: Top Categories: Audio Products Status: Not For New Designs Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4,800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0437HD4H-B - 1101581-SPM0437HD4H-B - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0437HD4H-B
1101581-SPM0437HD4H-B
Microphones - SPM0437HD4H-B 1101581-SPM0437HD4H-B
Manufacturer: Knowles Win Source Part Number: 1101581-SPM0437HD4H- B Packaging: Reel - TR Type: MEMS (Silicon) Termination: Solder Pads Frequency Range: 100Hz to 10kHz Output Type: Digital, PDM Height (Max): 0.053" (1.35mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -26dB ±3dB @ 94dB SPL S/N Ratio: 57.5dB Voltage Range: 1.6 to 3.6V Port Location: Top Categories: Audio Products Status: Not For New Designs Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 4,800

Manufacturer: Knowles
Win Source Part Number: 1101581-SPM0437HD4H-B
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Solder Pads
Frequency Range: 100Hz to 10kHz
Output Type: Digital, PDM
Height (Max): 0.053" (1.35mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -26dB ±3dB @ 94dB SPL
S/N Ratio: 57.5dB
Voltage Range: 1.6 to 3.6V
Port Location: Top
Categories: Audio Products
Status: Not For New Designs
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 4,800

Buy Now Datasheet
Audio Products - Microphones SPM0437HD4H-B
MIC MEMS DIGITAL PDM OMNI -26DB

MIC MEMS DIGITAL PDM OMNI -26DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 1101581-SPM0437HD4H-B SPM0437HD4H-B
Product Name Microphones - SPM0437HD4H-B Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers