Knowles Microphones - SPM0410HR5H-PB SPM0410HR5H-PB

Description
Manufacturer: Knowles Win Source Part Number: 897107-SPM0410HR5H-P B Series: SiSonic™ Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: SPM0410HR5HPB, 423-1135-6, 423-1135-1, 423-1135-2, SPM0410HR5H-PB-2
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 897107-SPM0410HR5H-P B Series: SiSonic™ Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: SPM0410HR5HPB, 423-1135-6, 423-1135-1, 423-1135-2, SPM0410HR5H-PB-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0410HR5H-PB - 897107-SPM0410HR5H-PB - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0410HR5H-PB
897107-SPM0410HR5H-PB
Microphones - SPM0410HR5H-PB 897107-SPM0410HR5H-PB
Manufacturer: Knowles Win Source Part Number: 897107-SPM0410HR5H-P B Series: SiSonic™ Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads Package: Reel - TR Part Status: Obsolete Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: SPM0410HR5HPB, 423-1135-6, 423-1135-1, 423-1135-2, SPM0410HR5H-PB-2

Manufacturer: Knowles
Win Source Part Number: 897107-SPM0410HR5H-PB
Series: SiSonic™
Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Part Status: Obsolete
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: SPM0410HR5HPB, 423-1135-6, 423-1135-1, 423-1135-2, SPM0410HR5H-PB-2

Buy Now Datasheet
Audio Products - Microphones SPM0410HR5H-PB
MIC MEMS ANALOG OMNI -42DB

MIC MEMS ANALOG OMNI -42DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 897107-SPM0410HR5H-PB SPM0410HR5H-PB
Product Name Microphones - SPM0410HR5H-PB Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
 - USX800HD - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -40 to -50 dB re 20µPa
Actual Size 0.1181 inch (3 mm)
View Details