Knowles Electronics, LLC. Microphones - SPM0408HE5H-SB SPM0408HE5H-SB

Description
Manufacturer: Knowles Win Source Part Number: 795305-SPM0408HE5H-S B Series: SiSonic Packaging: Reel package Type: MEMS (Silicon) Termination: Surface Mount Impedance: 300 Ohm Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±3dB @ 94dB SPL Part Status: Obsolete(EOL) S/N Ratio: 59dB Voltage Range: 1.5 ~ 3.6V Port Location: Top Categories: Audio Products Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) Operating Supply Current: 350μA Height (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 795305-SPM0408HE5H-S B Series: SiSonic Packaging: Reel package Type: MEMS (Silicon) Termination: Surface Mount Impedance: 300 Ohm Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±3dB @ 94dB SPL Part Status: Obsolete(EOL) S/N Ratio: 59dB Voltage Range: 1.5 ~ 3.6V Port Location: Top Categories: Audio Products Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) Operating Supply Current: 350μA Height (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0408HE5H-SB - 795305-SPM0408HE5H-SB - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0408HE5H-SB
795305-SPM0408HE5H-SB
Microphones - SPM0408HE5H-SB 795305-SPM0408HE5H-SB
Manufacturer: Knowles Win Source Part Number: 795305-SPM0408HE5H-S B Series: SiSonic Packaging: Reel package Type: MEMS (Silicon) Termination: Surface Mount Impedance: 300 Ohm Frequency Range: 100Hz ~ 10kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±3dB @ 94dB SPL Part Status: Obsolete(EOL) S/N Ratio: 59dB Voltage Range: 1.5 ~ 3.6V Port Location: Top Categories: Audio Products Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm) Operating Supply Current: 350μA Height (Maximum): 0.053" (1.35mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Knowles
Win Source Part Number: 795305-SPM0408HE5H-SB
Series: SiSonic
Packaging: Reel package
Type: MEMS (Silicon)
Termination: Surface Mount
Impedance: 300 Ohm
Frequency Range: 100Hz ~ 10kHz
Output Type: Analog
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -22dB ±3dB @ 94dB SPL
Part Status: Obsolete(EOL)
S/N Ratio: 59dB
Voltage Range: 1.5 ~ 3.6V
Port Location: Top
Categories: Audio Products
Dimension: 0.186" L x 0.148" W (4.72mm x 3.76mm)
Operating Supply Current: 350μA
Height (Maximum): 0.053" (1.35mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Products - Microphones SPM0408HE5H-SB
MIC MEMS ANALOG OMNI -22DB

MIC MEMS ANALOG OMNI -22DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 795305-SPM0408HE5H-SB SPM0408HE5H-SB
Product Name Microphones - SPM0408HE5H-SB Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details