Knowles Microphones - SPM0406HE3H-SB SPM0406HE3H-SB

Description
Manufacturer: Knowles Win Source Part Number: 1101579-SPM0406HE3H- SB Packaging: Reel - TR Type: MEMS (Silicon) Termination: Surface Mount Impedance: 100 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.053" (1.35mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±3dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 5.5V Port Location: Top Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 1101579-SPM0406HE3H- SB Packaging: Reel - TR Type: MEMS (Silicon) Termination: Surface Mount Impedance: 100 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.053" (1.35mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±3dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 5.5V Port Location: Top Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPM0406HE3H-SB - 1101579-SPM0406HE3H-SB - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPM0406HE3H-SB
1101579-SPM0406HE3H-SB
Microphones - SPM0406HE3H-SB 1101579-SPM0406HE3H-SB
Manufacturer: Knowles Win Source Part Number: 1101579-SPM0406HE3H- SB Packaging: Reel - TR Type: MEMS (Silicon) Termination: Surface Mount Impedance: 100 Ohm Frequency Range: 100Hz to 10kHz Output Type: Analog Height (Max): 0.053" (1.35mm) Shape: Rectangular Direction: Omnidirectional Sensitivity: -22dB ±3dB @ 94dB SPL S/N Ratio: 59dB Voltage Range: 1.5 to 5.5V Port Location: Top Categories: Audio Products Status: Obsolete(EOL) Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Knowles
Win Source Part Number: 1101579-SPM0406HE3H-SB
Packaging: Reel - TR
Type: MEMS (Silicon)
Termination: Surface Mount
Impedance: 100 Ohm
Frequency Range: 100Hz to 10kHz
Output Type: Analog
Height (Max): 0.053" (1.35mm)
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -22dB ±3dB @ 94dB SPL
S/N Ratio: 59dB
Voltage Range: 1.5 to 5.5V
Port Location: Top
Categories: Audio Products
Status: Obsolete(EOL)
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Products - Microphones SPM0406HE3H-SB
MIC MEMS ANALOG OMNI -22DB

MIC MEMS ANALOG OMNI -22DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 1101579-SPM0406HE3H-SB SPM0406HE3H-SB
Product Name Microphones - SPM0406HE3H-SB Audio Products - Microphones
Frequency Response 100 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - IM69D120V01XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 2603-CM06M-05P32-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 25.12 mV/Pa (173186 mV/psi)
SN Ratio 67 dB
View Details
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone - FB4030H3 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1181 inch (3 mm)
Thickness / Height 0.0394 inch (1 mm)
View Details