Knowles Electronics, LLC. Microphones - SPH0655LM4H-1-8 SPH0655LM4H-1-8

Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993712-SPH0655LM4H-1 -8 Categories: Microphones Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993712-SPH0655LM4H-1 -8 Categories: Microphones Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPH0655LM4H-1-8 - 993712-SPH0655LM4H-1-8 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPH0655LM4H-1-8
993712-SPH0655LM4H-1-8
Microphones - SPH0655LM4H-1-8 993712-SPH0655LM4H-1-8
Manufacturer: Knowles Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993712-SPH0655LM4H-1 -8 Categories: Microphones Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage

Manufacturer: Knowles
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993712-SPH0655LM4H-1-8
Categories: Microphones
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage

Buy Now
Audio Products - Microphones SPH0655LM4H-1-8
MIC MEMS DIGITAL PDM OMNI -37DB

MIC MEMS DIGITAL PDM OMNI -37DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 993712-SPH0655LM4H-1-8 SPH0655LM4H-1-8
Product Name Microphones - SPH0655LM4H-1-8 Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128 - IM72D128 - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - USX800HC - Wharfedale Pro
Wharfedale Pro
Specs
SN Ratio 105 dB
Features Wireless
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details