Knowles Electronics, LLC. Microphones - SPA2629LR5H-B SPA2629LR5H-B

Description
Manufacturer: Knowles Win Source Part Number: 896977-SPA2629LR5H-B Series: SiSonic™, Zero-Height Mic™, SPA Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±3dB @ 94dB SPL) Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: CUSACK, 423-1416-6, SPA2629LR5H-B-8, 423-1416-1, 423-1416-2
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 896977-SPA2629LR5H-B Series: SiSonic™, Zero-Height Mic™, SPA Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±3dB @ 94dB SPL) Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: CUSACK, 423-1416-6, SPA2629LR5H-B-8, 423-1416-1, 423-1416-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPA2629LR5H-B - 896977-SPA2629LR5H-B - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPA2629LR5H-B
896977-SPA2629LR5H-B
Microphones - SPA2629LR5H-B 896977-SPA2629LR5H-B
Manufacturer: Knowles Win Source Part Number: 896977-SPA2629LR5H-B Series: SiSonic™, Zero-Height Mic™, SPA Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±3dB @ 94dB SPL) Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5900 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8518.10.8030 Other Part Number: CUSACK, 423-1416-6, SPA2629LR5H-B-8, 423-1416-1, 423-1416-2

Manufacturer: Knowles
Win Source Part Number: 896977-SPA2629LR5H-B
Series: SiSonic™, Zero-Height Mic™, SPA
Features: 100 Hz ~ 10 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-38dB ±3dB @ 94dB SPL)
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5900
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030
Other Part Number: CUSACK, 423-1416-6, SPA2629LR5H-B-8, 423-1416-1, 423-1416-2

Buy Now Datasheet
Audio Products - Microphones SPA2629LR5H-B
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 896977-SPA2629LR5H-B SPA2629LR5H-B
Product Name Microphones - SPA2629LR5H-B Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details