Knowles Microphones - SPA2410LR5H-B SPA2410LR5H-B

Description
Manufacturer: Knowles Win Source Part Number: 766669-SPA2410LR5H-B Series: SiSonic SP Packaging: Reel package Type: MEMS (Silicon) Termination: Surface Mount Impedance: 400 Ohm Frequency Range: 100Hz ~ 15kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL Family Name: SPA2410LR5H-B S/N Ratio: 63dB Voltage Range: 1.5 ~ 3.6V Port Location: Bottom Categories: Audio Products Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm) Operating Supply Current: 160μA Height (Maximum): 0.043" (1.10mm) Alternative Parts (Cross-Reference): MP33AB01; MP33AB01TR; MP23AB02BTR; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Knowles Win Source Part Number: 766669-SPA2410LR5H-B Series: SiSonic SP Packaging: Reel package Type: MEMS (Silicon) Termination: Surface Mount Impedance: 400 Ohm Frequency Range: 100Hz ~ 15kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL Family Name: SPA2410LR5H-B S/N Ratio: 63dB Voltage Range: 1.5 ~ 3.6V Port Location: Bottom Categories: Audio Products Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm) Operating Supply Current: 160μA Height (Maximum): 0.043" (1.10mm) Alternative Parts (Cross-Reference): MP33AB01; MP33AB01TR; MP23AB02BTR; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - SPA2410LR5H-B - 766669-SPA2410LR5H-B - Win Source Electronics
Laguna Hills, CA, United States
Microphones - SPA2410LR5H-B
766669-SPA2410LR5H-B
Microphones - SPA2410LR5H-B 766669-SPA2410LR5H-B
Manufacturer: Knowles Win Source Part Number: 766669-SPA2410LR5H-B Series: SiSonic SP Packaging: Reel package Type: MEMS (Silicon) Termination: Surface Mount Impedance: 400 Ohm Frequency Range: 100Hz ~ 15kHz Output Type: Analog Shape: Rectangular Direction: Omnidirectional Sensitivity: -38dB ±3dB @ 94dB SPL Family Name: SPA2410LR5H-B S/N Ratio: 63dB Voltage Range: 1.5 ~ 3.6V Port Location: Bottom Categories: Audio Products Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm) Operating Supply Current: 160μA Height (Maximum): 0.043" (1.10mm) Alternative Parts (Cross-Reference): MP33AB01; MP33AB01TR; MP23AB02BTR; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Knowles
Win Source Part Number: 766669-SPA2410LR5H-B
Series: SiSonic SP
Packaging: Reel package
Type: MEMS (Silicon)
Termination: Surface Mount
Impedance: 400 Ohm
Frequency Range: 100Hz ~ 15kHz
Output Type: Analog
Shape: Rectangular
Direction: Omnidirectional
Sensitivity: -38dB ±3dB @ 94dB SPL
Family Name: SPA2410LR5H-B
S/N Ratio: 63dB
Voltage Range: 1.5 ~ 3.6V
Port Location: Bottom
Categories: Audio Products
Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm)
Operating Supply Current: 160μA
Height (Maximum): 0.043" (1.10mm)
Alternative Parts (Cross-Reference): MP33AB01; MP33AB01TR; MP23AB02BTR;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Products - Microphones SPA2410LR5H-B
MIC MEMS ANALOG OMNI -38DB

MIC MEMS ANALOG OMNI -38DB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microphone Chips Audio Microphones
Product Number 766669-SPA2410LR5H-B SPA2410LR5H-B
Product Name Microphones - SPA2410LR5H-B Audio Products - Microphones
Frequency Response 100 to 15000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMOF-6027WN-44KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers