Knowles Precision Devices Panel Mount EMI Filters SFSSC

Description
The SFSS range consists of a discoidal capacitor soldered to a feed-through pin, offering a low-cost, low-profile panel mount filter. Available in 5 different diameters from 2.3mm, capacitance values range from 10pF to 3.3µF, and working voltages from 50V to 3kV. The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF.
Request a Quote Datasheet
Description
The SFSS range consists of a discoidal capacitor soldered to a feed-through pin, offering a low-cost, low-profile panel mount filter. Available in 5 different diameters from 2.3mm, capacitance values range from 10pF to 3.3µF, and working voltages from 50V to 3kV. The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount EMI Filters - SFSSC - Knowles Precision Devices
Cazenovia, NY, United States
Panel Mount EMI Filters
SFSSC
Panel Mount EMI Filters SFSSC
The SFSS range consists of a discoidal capacitor soldered to a feed-through pin, offering a low-cost, low-profile panel mount filter. Available in 5 different diameters from 2.3mm, capacitance values range from 10pF to 3.3µF, and working voltages from 50V to 3kV. The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF.

The SFSS range consists of a discoidal capacitor soldered to a feed-through pin, offering a low-cost, low-profile panel mount filter. Available in 5 different diameters from 2.3mm, capacitance values range from 10pF to 3.3µF, and working voltages from 50V to 3kV.

The general range of solder-in EMI filters includes sizes from 2.3mm to 8.75mm diameter, with voltages from 50V to 3kV. Supplied either as a "pin and disc" format for low cost and space restricted applications or in metal bodies with epoxy encapsulation. A variety of capacitance values are available from 10pF to 3.3µF.

Supplier's Site Datasheet

Technical Specifications

  Knowles Precision Devices
Product Category EMI Filters and RFI Filters
Product Number SFSSC
Product Name Panel Mount EMI Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount EMI Filters - SFAK - Knowles Precision Devices
Knowles Precision Devices
Specs
Filter Type DC
Rated Voltage 50 to 500 volts
Rated Current 10 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSGP5000153MXTCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details