Knowles Precision Devices Panel Mount EMI Filters SFBC

Description
The SFBC range of feed-through EMI filters combines an 8-32 UNC thread with a 4.75mm (0.187") hexagonal head, available with or without nuts and washers. Available in 'C', L-C and pi-section configurations, the capacitance range is from 10pF to 150nF, utilizing C0G or X7R dielectric material. Working voltages range from 50Vdc to 500Vdc. 500Vdc also rated for operation at 115Vac 400Hz. General threaded EMI filters range from M2.5 to M8, with UNC UNF and UNEF alternatives, in 'C' section, L-C, 'T' and pi-section. Hexagonal and round body styles are available, to suit a wide range of applications including aerospace, communications and microwave modules. At the heart of every Syfer resin sealed ceramic filter is a multilayer ceramic element, manufactured using our unique 'Wet Process'. Dielectric materials used include the ultra-stable C0G and stable X7R types - Z5U/Y5V is not used. This ensures excellent insertion loss performance is provided up to full rated voltage and to the extremes of rated temperature. Capacitance values up to 6.6µF are offered, with working voltages up to 3kVdc. Special types include X2Y panel mount filters and we are always pleased to consider custom types such as form factor, lead length and varistor. Resin Sealed Ceramic 8-32UNC class 2A thread, C section, 4.75mm hex head.
Request a Quote Datasheet
Description
The SFBC range of feed-through EMI filters combines an 8-32 UNC thread with a 4.75mm (0.187") hexagonal head, available with or without nuts and washers. Available in 'C', L-C and pi-section configurations, the capacitance range is from 10pF to 150nF, utilizing C0G or X7R dielectric material. Working voltages range from 50Vdc to 500Vdc. 500Vdc also rated for operation at 115Vac 400Hz. General threaded EMI filters range from M2.5 to M8, with UNC UNF and UNEF alternatives, in 'C' section, L-C, 'T' and pi-section. Hexagonal and round body styles are available, to suit a wide range of applications including aerospace, communications and microwave modules. At the heart of every Syfer resin sealed ceramic filter is a multilayer ceramic element, manufactured using our unique 'Wet Process'. Dielectric materials used include the ultra-stable C0G and stable X7R types - Z5U/Y5V is not used. This ensures excellent insertion loss performance is provided up to full rated voltage and to the extremes of rated temperature. Capacitance values up to 6.6µF are offered, with working voltages up to 3kVdc. Special types include X2Y panel mount filters and we are always pleased to consider custom types such as form factor, lead length and varistor. Resin Sealed Ceramic 8-32UNC class 2A thread, C section, 4.75mm hex head.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount EMI Filters - SFBC - Knowles Precision Devices
Cazenovia, NY, United States
Panel Mount EMI Filters
SFBC
Panel Mount EMI Filters SFBC
The SFBC range of feed-through EMI filters combines an 8-32 UNC thread with a 4.75mm (0.187") hexagonal head, available with or without nuts and washers. Available in 'C', L-C and pi-section configurations, the capacitance range is from 10pF to 150nF, utilizing C0G or X7R dielectric material. Working voltages range from 50Vdc to 500Vdc. 500Vdc also rated for operation at 115Vac 400Hz. General threaded EMI filters range from M2.5 to M8, with UNC UNF and UNEF alternatives, in 'C' section, L-C, 'T' and pi-section. Hexagonal and round body styles are available, to suit a wide range of applications including aerospace, communications and microwave modules. At the heart of every Syfer resin sealed ceramic filter is a multilayer ceramic element, manufactured using our unique 'Wet Process'. Dielectric materials used include the ultra-stable C0G and stable X7R types - Z5U/Y5V is not used. This ensures excellent insertion loss performance is provided up to full rated voltage and to the extremes of rated temperature. Capacitance values up to 6.6µF are offered, with working voltages up to 3kVdc. Special types include X2Y panel mount filters and we are always pleased to consider custom types such as form factor, lead length and varistor. Resin Sealed Ceramic 8-32UNC class 2A thread, C section, 4.75mm hex head.

The SFBC range of feed-through EMI filters combines an 8-32 UNC thread with a 4.75mm (0.187") hexagonal head, available with or without nuts and washers.

Available in 'C', L-C and pi-section configurations, the capacitance range is from 10pF to 150nF, utilizing C0G or X7R dielectric material. Working voltages range from 50Vdc to 500Vdc. 500Vdc also rated for operation at 115Vac 400Hz.

General threaded EMI filters range from M2.5 to M8, with UNC UNF and UNEF alternatives, in 'C' section, L-C, 'T' and pi-section. Hexagonal and round body styles are available, to suit a wide range of applications including aerospace, communications and microwave modules.

At the heart of every Syfer resin sealed ceramic filter is a multilayer ceramic element, manufactured using our unique 'Wet Process'. Dielectric materials used include the ultra-stable C0G and stable X7R types - Z5U/Y5V is not used. This ensures excellent insertion loss performance is provided up to full rated voltage and to the extremes of rated temperature. Capacitance values up to 6.6µF are offered, with working voltages up to 3kVdc.

Special types include X2Y panel mount filters and we are always pleased to consider custom types such as form factor, lead length and varistor.

Resin Sealed Ceramic 8-32UNC class 2A thread, C section, 4.75mm hex head.

Supplier's Site Datasheet

Technical Specifications

  Knowles Precision Devices
Product Category EMI Filters and RFI Filters
Product Number SFBC
Product Name Panel Mount EMI Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products