Pump Solutions Group Blackmer ® Sliding Vane Pumps Series-ML

Description
Ideal for handling everything from thin non-lubricating solvents to highly viscous liquids or abrasive slurries. Many options are available to configure the ML4 pump to your specific needs. Features Available with internal sleeve bearings with external stuffing box or internal mechanical seals with external ball bearings. Modular bearing hub assemblies allow these pumps to be easily reconfigured in the field. Optional wear hardened parts available for abrasive applications. Jacketed pump head option for high temperature operation. Ductile iron construction with bolt on, internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability (MLX4 option). Symmetrical bearing support assures even loading and wear for long life. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk (MLX4 option). Optional John Crane or Flowserve mechanical (MLN4 option). Shaft stuffing box accommodates most standard aftermarket mechanical seal configurations (MLN4 option). Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Description
Ideal for handling everything from thin non-lubricating solvents to highly viscous liquids or abrasive slurries. Many options are available to configure the ML4 pump to your specific needs. Features Available with internal sleeve bearings with external stuffing box or internal mechanical seals with external ball bearings. Modular bearing hub assemblies allow these pumps to be easily reconfigured in the field. Optional wear hardened parts available for abrasive applications. Jacketed pump head option for high temperature operation. Ductile iron construction with bolt on, internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability (MLX4 option). Symmetrical bearing support assures even loading and wear for long life. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk (MLX4 option). Optional John Crane or Flowserve mechanical (MLN4 option). Shaft stuffing box accommodates most standard aftermarket mechanical seal configurations (MLN4 option). Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Suppliers

Company
Product
Description
Supplier Links
Blackmer ® Sliding Vane Pumps - Series-ML - Pump Solutions Group
Redlands, CA, USA
Blackmer ® Sliding Vane Pumps
Series-ML
Blackmer ® Sliding Vane Pumps Series-ML
Ideal for handling everything from thin non-lubricating solvents to highly viscous liquids or abrasive slurries. Many options are available to configure the ML4 pump to your specific needs. Features Available with internal sleeve bearings with external stuffing box or internal mechanical seals with external ball bearings. Modular bearing hub assemblies allow these pumps to be easily reconfigured in the field. Optional wear hardened parts available for abrasive applications. Jacketed pump head option for high temperature operation. Ductile iron construction with bolt on, internal relief valve. Unique sliding-vane pump design self-adjusts for wear to maintain flow rates. Excellent self-priming and dry run capabilities. Blackmer mechanical seal and ball bearing construction provide maximum reliability (MLX4 option). Symmetrical bearing support assures even loading and wear for long life. External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk (MLX4 option). Optional John Crane or Flowserve mechanical (MLN4 option). Shaft stuffing box accommodates most standard aftermarket mechanical seal configurations (MLN4 option). Adjustable relief valve protects pump against excessive pressures. Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.

Ideal for handling everything from thin non-lubricating solvents to highly viscous liquids or abrasive slurries. Many options are available to configure the ML4 pump to your specific needs.

Features

  • Available with internal sleeve bearings with external stuffing box or internal mechanical seals with external ball bearings.
  • Modular bearing hub assemblies allow these pumps to be easily reconfigured in the field.
  • Optional wear hardened parts available for abrasive applications.
  • Jacketed pump head option for high temperature operation.
  • Ductile iron construction with bolt on, internal relief valve.
  • Unique sliding-vane pump design self-adjusts for wear to maintain flow rates.
  • Excellent self-priming and dry run capabilities.
  • Blackmer mechanical seal and ball bearing construction provide maximum reliability (MLX4 option).
  • Symmetrical bearing support assures even loading and wear for long life.
  • External ball bearings are isolated from pumpage by mechanical seals to maximize bearing life and minimize contamination risk (MLX4 option).
  • Optional John Crane or Flowserve mechanical (MLN4 option).
  • Shaft stuffing box accommodates most standard aftermarket mechanical seal configurations (MLN4 option).
  • Adjustable relief valve protects pump against excessive pressures.
  • Easy maintenance: vanes can be easily replaced without removing the pump from the piping system.
Supplier's Site

Technical Specifications

  Pump Solutions Group
Product Category Rotary Vane Vacuum Pumps and Systems
Product Number Series-ML
Product Name Blackmer ® Sliding Vane Pumps
Unlock Full Specs
to access all available technical data

Similar Products

MS-301 Rotary Vane Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Ultimate Vacuum 0.0600 torr (29.9 in Hg vac)
Pumping Speed 290 CFM (493 m³/hr)
Application Industrial; Manufacturing; Medical / Laboratory; Packaging; Pharm/Sanitary
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R5 RA 0840 A PLUS - Busch Vacuum Solutions
Specs
Application Industrial; Chemical; Food; Manufacturing; Packaging
Pump Stages Single Stage
View Details
MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-200 - Rogers Machinery Company, Inc.
Specs
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Pumping Speed 141 CFM (240 m³/hr)
Motor Power 7.5 HP
View Details