Knowles Precision Devices SMD Pi Filter EMI Chips SBSP/SBSPP

Description
With a size of only 1206, the SBSP range of surface mount pi-filters offers an unbeatable combination of size and performance. With a 1A current rating, they are available with working voltages up to 100Vdc. The use of X7R and C0G ceramic dielectrics allows capacitance values from 22pF to 150nF, making them suitable for both signal and power lines and ensuring impressive EMI filtering performance up to 1GHz and higher. Ideal for telecoms, power supplies and industrial electronic equipment, the operating temperature range of -55°C to 125°C ensures they are also suitable for mil/aerospace applications.
Request a Quote Datasheet
Description
With a size of only 1206, the SBSP range of surface mount pi-filters offers an unbeatable combination of size and performance. With a 1A current rating, they are available with working voltages up to 100Vdc. The use of X7R and C0G ceramic dielectrics allows capacitance values from 22pF to 150nF, making them suitable for both signal and power lines and ensuring impressive EMI filtering performance up to 1GHz and higher. Ideal for telecoms, power supplies and industrial electronic equipment, the operating temperature range of -55°C to 125°C ensures they are also suitable for mil/aerospace applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Pi Filter EMI Chips - SBSP/SBSPP - Knowles Precision Devices
Cazenovia, NY, United States
SMD Pi Filter EMI Chips
SBSP/SBSPP
SMD Pi Filter EMI Chips SBSP/SBSPP
With a size of only 1206, the SBSP range of surface mount pi-filters offers an unbeatable combination of size and performance. With a 1A current rating, they are available with working voltages up to 100Vdc. The use of X7R and C0G ceramic dielectrics allows capacitance values from 22pF to 150nF, making them suitable for both signal and power lines and ensuring impressive EMI filtering performance up to 1GHz and higher. Ideal for telecoms, power supplies and industrial electronic equipment, the operating temperature range of -55°C to 125°C ensures they are also suitable for mil/aerospace applications.

With a size of only 1206, the SBSP range of surface mount pi-filters offers an unbeatable combination of size and performance. With a 1A current rating, they are available with working voltages up to 100Vdc.

The use of X7R and C0G ceramic dielectrics allows capacitance values from 22pF to 150nF, making them suitable for both signal and power lines and ensuring impressive EMI filtering performance up to 1GHz and higher. Ideal for telecoms, power supplies and industrial electronic equipment, the operating temperature range of -55°C to 125°C ensures they are also suitable for mil/aerospace applications.

Supplier's Site Datasheet

Technical Specifications

  Knowles Precision Devices
Product Category EMI Filters and RFI Filters
Product Number SBSP/SBSPP
Product Name SMD Pi Filter EMI Chips
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-1437-1-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Panel Mount EMI Filters - SFUM/SFUMC - Knowles Precision Devices
Knowles Precision Devices
Specs
Filter Type DC
Rated Voltage 50 to 500 volts
Rated Current 10 amps
View Details