Knowles High Frequency RF Crossover Microwave Products RF-Crossover

Description
High Frequency RF Crossover From DC - 40GHz | Knowles Part Number DDL10519 The use of complex multilayer printed circuit boards (PCBs) has become standard, even for the simplest of RF boards, in order to cross over an RF or digital trace. A less expensive, less complex alternative is the component style crossover device which can even eliminate the need for PCBs in some cases. Current crossover devices available today in the market only operate up to ~6GHz. Not anymore! Knowles’ new, patented surface mount RF crossover component can operate from DC to 40GHz! Our RF Crossover utilizes a new grooved ceramic channel which enables the product to crossover a top layer DC or RF trace, simplifying board routings and construction. Features & Benefits: Wideband performance covering DC-40GHz Ease of implementation (compared to multilayer boards) Over 40dB isolation from DC-10GHZ and over 30dB isolation from 10-40GHz Over 20dB return loss from DC-10GHz and over 12dB return loss from 10-40GHz Small size L 0.15” x W 0.10” x H 0.02” Applications: Aerospace Defense Telecom Radar Specifications* Part Number Data sheet Frequency (GHz) Insertion Loss (dB) Return Loss (dB) Isolation. (dB) Max CW Input Power** (W) L x W x H Inches (mm) Typ. Max Min Typ. Min Typ. DDL10519 DC - 40 0.5 1.2 10 15 30 35 50 0.150 (3.81) x 0.100 (2.54) x 0.020 (0.51) *Electrical specifications based on typical mounted performance at room temperature. Insertion loss shall vary ±0.5dB over temperature. **Power rating assumes the component will be mounted to a PCB with good thermally conducting ground vias as outlined in the recommended PCB layout that are connected to an adequate heat sink. Max power is based on 125°C base temperature.
Request a Quote Datasheet
Description
High Frequency RF Crossover From DC - 40GHz | Knowles Part Number DDL10519 The use of complex multilayer printed circuit boards (PCBs) has become standard, even for the simplest of RF boards, in order to cross over an RF or digital trace. A less expensive, less complex alternative is the component style crossover device which can even eliminate the need for PCBs in some cases. Current crossover devices available today in the market only operate up to ~6GHz. Not anymore! Knowles’ new, patented surface mount RF crossover component can operate from DC to 40GHz! Our RF Crossover utilizes a new grooved ceramic channel which enables the product to crossover a top layer DC or RF trace, simplifying board routings and construction. Features & Benefits: Wideband performance covering DC-40GHz Ease of implementation (compared to multilayer boards) Over 40dB isolation from DC-10GHZ and over 30dB isolation from 10-40GHz Over 20dB return loss from DC-10GHz and over 12dB return loss from 10-40GHz Small size L 0.15” x W 0.10” x H 0.02” Applications: Aerospace Defense Telecom Radar Specifications* Part Number Data sheet Frequency (GHz) Insertion Loss (dB) Return Loss (dB) Isolation. (dB) Max CW Input Power** (W) L x W x H Inches (mm) Typ. Max Min Typ. Min Typ. DDL10519 DC - 40 0.5 1.2 10 15 30 35 50 0.150 (3.81) x 0.100 (2.54) x 0.020 (0.51) *Electrical specifications based on typical mounted performance at room temperature. Insertion loss shall vary ±0.5dB over temperature. **Power rating assumes the component will be mounted to a PCB with good thermally conducting ground vias as outlined in the recommended PCB layout that are connected to an adequate heat sink. Max power is based on 125°C base temperature.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency RF Crossover Microwave Products -  - Knowles
Cazenovia, NY, United States
High Frequency RF Crossover Microwave Products
High Frequency RF Crossover Microwave Products
High Frequency RF Crossover From DC - 40GHz | Knowles Part Number DDL10519 The use of complex multilayer printed circuit boards (PCBs) has become standard, even for the simplest of RF boards, in order to cross over an RF or digital trace. A less expensive, less complex alternative is the component style crossover device which can even eliminate the need for PCBs in some cases. Current crossover devices available today in the market only operate up to ~6GHz. Not anymore! Knowles’ new, patented surface mount RF crossover component can operate from DC to 40GHz! Our RF Crossover utilizes a new grooved ceramic channel which enables the product to crossover a top layer DC or RF trace, simplifying board routings and construction. Features & Benefits: Wideband performance covering DC-40GHz Ease of implementation (compared to multilayer boards) Over 40dB isolation from DC-10GHZ and over 30dB isolation from 10-40GHz Over 20dB return loss from DC-10GHz and over 12dB return loss from 10-40GHz Small size L 0.15” x W 0.10” x H 0.02” Applications: Aerospace Defense Telecom Radar Specifications* Part Number Data sheet Frequency (GHz) Insertion Loss (dB) Return Loss (dB) Isolation. (dB) Max CW Input Power** (W) L x W x H Inches (mm) Typ. Max Min Typ. Min Typ. DDL10519 DC - 40 0.5 1.2 10 15 30 35 50 0.150 (3.81) x 0.100 (2.54) x 0.020 (0.51) *Electrical specifications based on typical mounted performance at room temperature. Insertion loss shall vary ±0.5dB over temperature. **Power rating assumes the component will be mounted to a PCB with good thermally conducting ground vias as outlined in the recommended PCB layout that are connected to an adequate heat sink. Max power is based on 125°C base temperature.

High Frequency RF Crossover

From DC - 40GHz | Knowles Part Number DDL10519
The use of complex multilayer printed circuit boards (PCBs) has become standard, even for the simplest of RF boards, in order to cross over an RF or digital trace. A less expensive, less complex alternative is the component style crossover device which can even eliminate the need for PCBs in some cases.
Current crossover devices available today in the market only operate up to ~6GHz. Not anymore! Knowles’ new, patented surface mount RF crossover component can operate from DC to 40GHz!
Our RF Crossover utilizes a new grooved ceramic channel which enables the product to crossover a top layer DC or RF trace, simplifying board routings and construction.

Features & Benefits:

  • Wideband performance covering DC-40GHz
  • Ease of implementation (compared to multilayer boards)
  • Over 40dB isolation from DC-10GHZ and over 30dB isolation from 10-40GHz
  • Over 20dB return loss from DC-10GHz and over 12dB return loss from 10-40GHz
  • Small size L 0.15” x W 0.10” x H 0.02”

Applications:

  • Aerospace
  • Defense
  • Telecom
  • Radar

Specifications*

Part Number Data sheet Frequency (GHz) Insertion Loss (dB) Return Loss (dB) Isolation. (dB) Max CW Input Power** (W) L x W x H Inches (mm)
Typ. Max Min Typ. Min Typ.
DDL10519 DC - 40 0.5 1.2 10 15 30 35 50 0.150 (3.81) x 0.100 (2.54) x 0.020 (0.51)
*Electrical specifications based on typical mounted performance at room temperature. Insertion loss shall vary ±0.5dB over temperature.
**Power rating assumes the component will be mounted to a PCB with good thermally conducting ground vias as outlined in the recommended PCB layout that are connected to an adequate heat sink. Max power is based on 125°C base temperature.

Supplier's Site Datasheet

Technical Specifications

  Knowles
Product Category RF Filters and Microwave Filters
Product Name High Frequency RF Crossover Microwave Products
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-ADP12055-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11750 MHz
View Details
RF Filters - 1761-B114MB1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11429 MHz
View Details
RF Filters - 1761-B144MB1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14500 MHz
View Details
2 suppliers
RF Filters - 1761-B20BLSBN01-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 20150 MHz
View Details