OTBF105KNPIR-F is a paper dielectric capacitor rated for 600 Vdc and 330 Vac at 60 Hz, with a capacitance of 1.0 µF and a tolerance of ±10%. It features a pressure-sensitive interrupter for protection, operates from -55 °C to +85 °C, and has a service life objective of 60,000 hours at full rated voltage and temperature. The component is housed in an oval metal case with solder lug terminals in plastic insulator cups and measures 1.31 inches in length, 2.16 inches in width, and 2.13 inches in height.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
1µF Film Capacitor 330V 600V Paper, Metallized Radial, Can
DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 1µF 330/600V
CAP FILM 1UF 10% 600VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | OTBF105KNPIR-F | OTBF105KNPIR-F-ND | 2002-OTBF105KNPIR-F | OTBF105KNPIR-F |
| Product Name | Film Paper Film Capacitors | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |