Datamax-O'Neil O'Neil Compact™ OC3

Description
The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service applications. The advanced features, standard with any OC printer, offer extreme adaptability to meet the unique and industry-specific portable printing requirements demanded in today’s evolving mobile business environment. Simple charging solutions and drop-in media loading allow entry level associates to use the printer with no downtime. The OC3 Receipt is available with an optional magnetic stripe card reader. For wireless communication, the OC3 can be purchased with 802.11b/g or Bluetooth connectivity and offers a broad range of security and encryption protocols that are compatible with today’s high-tech security requirements. Specifications at-a-glance: 3” direct thermal printer 2.84” [72.1mm] print width fixed 3.15” [80 mm] media roll width Optional Bluetooth or 802.11 b/g connectivity
Datasheet
Description
The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service applications. The advanced features, standard with any OC printer, offer extreme adaptability to meet the unique and industry-specific portable printing requirements demanded in today’s evolving mobile business environment. Simple charging solutions and drop-in media loading allow entry level associates to use the printer with no downtime. The OC3 Receipt is available with an optional magnetic stripe card reader. For wireless communication, the OC3 can be purchased with 802.11b/g or Bluetooth connectivity and offers a broad range of security and encryption protocols that are compatible with today’s high-tech security requirements. Specifications at-a-glance: 3” direct thermal printer 2.84” [72.1mm] print width fixed 3.15” [80 mm] media roll width Optional Bluetooth or 802.11 b/g connectivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O'Neil Compact™ - OC3 - Datamax-O'Neil
Orlando, FL, USA
O'Neil Compact™
OC3
O'Neil Compact™ OC3
The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service applications. The advanced features, standard with any OC printer, offer extreme adaptability to meet the unique and industry-specific portable printing requirements demanded in today’s evolving mobile business environment. Simple charging solutions and drop-in media loading allow entry level associates to use the printer with no downtime. The OC3 Receipt is available with an optional magnetic stripe card reader. For wireless communication, the OC3 can be purchased with 802.11b/g or Bluetooth connectivity and offers a broad range of security and encryption protocols that are compatible with today’s high-tech security requirements. Specifications at-a-glance: 3” direct thermal printer 2.84” [72.1mm] print width fixed 3.15” [80 mm] media roll width Optional Bluetooth or 802.11 b/g connectivity

The OC3 Receipt is a streamlined, light weight, and ergonomic thermal portable printer model that prints 3.15 inches wide receipts. It has been designed to meet the continually expanding requirements associated with retail, hospitality, mobile POS, transportation, and field sales and service applications.

The advanced features, standard with any OC printer, offer extreme adaptability to meet the unique and industry-specific portable printing requirements demanded in today’s evolving mobile business environment. Simple charging solutions and drop-in media loading allow entry level associates to use the printer with no downtime. The OC3 Receipt is available with an optional magnetic stripe card reader. For wireless communication, the OC3 can be purchased with 802.11b/g or Bluetooth connectivity and offers a broad range of security and encryption protocols that are compatible with today’s high-tech security requirements.

Specifications at-a-glance:

  • 3” direct thermal printer
  • 2.84” [72.1mm] print width
  • fixed 3.15” [80 mm] media roll width
  • Optional Bluetooth or 802.11 b/g connectivity
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Label Printers
Product Number OC3
Product Name O'Neil Compact™
Technology Direct Thermal
Bar / Matrix Code Symbologies BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; Interleaved2of5; MSI/Plessey; PDF417; UPC; QR, UCC/EAN
Mounting Options Portable / Handheld
Features RoHS; Memory / Storage; Programmable; Application Software Included
Printing Rate 10.16 mm/sec (24 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details
VS 210 Scriber - 34000000 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details