Datamax-O'Neil O'Neil Compact™ OC2

Description
The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard with any OC printer, offer extreme adaptability to meet the unique and industry-specific portable printing requirements demanded in today’s evolving business environment. Simple charging solutions and drop-in media loading allow entry level associates to use the printer with no downtime. The OC2 Receipt offers an optional magnetic stripe card reader, and for wireless communication, can be purchased with 802.11b/g or Bluetooth connectivity that includes a broad range of security and encryption protocols that are compatible with today’s high-tech security requirements. Specifications at-a-glance: 2” direct thermal printer 1.89” [48 mm] print width 2.25” [57 mm] media roll width Optional Bluetooth or 802.11 b/g connectivity
Datasheet
Description
The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard with any OC printer, offer extreme adaptability to meet the unique and industry-specific portable printing requirements demanded in today’s evolving business environment. Simple charging solutions and drop-in media loading allow entry level associates to use the printer with no downtime. The OC2 Receipt offers an optional magnetic stripe card reader, and for wireless communication, can be purchased with 802.11b/g or Bluetooth connectivity that includes a broad range of security and encryption protocols that are compatible with today’s high-tech security requirements. Specifications at-a-glance: 2” direct thermal printer 1.89” [48 mm] print width 2.25” [57 mm] media roll width Optional Bluetooth or 802.11 b/g connectivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
O'Neil Compact™ - OC2 - Datamax-O'Neil
Orlando, FL, USA
O'Neil Compact™
OC2
O'Neil Compact™ OC2
The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications. The advanced features, standard with any OC printer, offer extreme adaptability to meet the unique and industry-specific portable printing requirements demanded in today’s evolving business environment. Simple charging solutions and drop-in media loading allow entry level associates to use the printer with no downtime. The OC2 Receipt offers an optional magnetic stripe card reader, and for wireless communication, can be purchased with 802.11b/g or Bluetooth connectivity that includes a broad range of security and encryption protocols that are compatible with today’s high-tech security requirements. Specifications at-a-glance: 2” direct thermal printer 1.89” [48 mm] print width 2.25” [57 mm] media roll width Optional Bluetooth or 802.11 b/g connectivity

The OC2 is a streamlined, light weight, and ergonomic thermal printer that provides receipts 2.25 inches wide, and addresses the continually expanding requirements associated with retail, healthcare, hospitality, transportation, and field mobile service applications.

The advanced features, standard with any OC printer, offer extreme adaptability to meet the unique and industry-specific portable printing requirements demanded in today’s evolving business environment. Simple charging solutions and drop-in media loading allow entry level associates to use the printer with no downtime. The OC2 Receipt offers an optional magnetic stripe card reader, and for wireless communication, can be purchased with 802.11b/g or Bluetooth connectivity that includes a broad range of security and encryption protocols that are compatible with today’s high-tech security requirements.

Specifications at-a-glance:

  • 2” direct thermal printer
  • 1.89” [48 mm] print width
  • 2.25” [57 mm] media roll width
  • Optional Bluetooth or 802.11 b/g connectivity
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Label Printers
Product Number OC2
Product Name O'Neil Compact™
Technology Direct Thermal
Bar / Matrix Code Symbologies BooklandEAN; Codabar; Code128; Code39; Code93; Composite Symbologies; Interleaved2of5; MSI/Plessey; PDF417; UPC; QR, UCC/EAN
Mounting Options Portable / Handheld
Features RoHS; Memory / Storage; Programmable; Application Software Included
Printing Rate 50.8 mm/sec (120 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

VP500 Plotter - 34000030 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface USB
View Details
Label Printers - 2790894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 115 mm (4.53 inch)
View Details