Techcon Precision Metal Tapered Tips MT Series

Description
The MT Series precision metal tapered tips deliver the best in high fluid flow rates, which are ideal for high speed dispensing, at a fraction of the cost of comparable precision tips, in the market. The smooth internal conical fluid flow path increases performance, reduces clogging and back pressure allowing for higher flow rates. The Phosphor-Bronze metal construction, with Electroless Nickel, plating makes the MT Series ideal for use in robotic applications or whenever precision counts. The thin walled design at the tip enhances dispensing accuracy while at the same time reduces fluid tailing and stringing. Available from 18 to 30 gauge, the MT Series tips are color coded for easy identification. Sold individually.
Description
The MT Series precision metal tapered tips deliver the best in high fluid flow rates, which are ideal for high speed dispensing, at a fraction of the cost of comparable precision tips, in the market. The smooth internal conical fluid flow path increases performance, reduces clogging and back pressure allowing for higher flow rates. The Phosphor-Bronze metal construction, with Electroless Nickel, plating makes the MT Series ideal for use in robotic applications or whenever precision counts. The thin walled design at the tip enhances dispensing accuracy while at the same time reduces fluid tailing and stringing. Available from 18 to 30 gauge, the MT Series tips are color coded for easy identification. Sold individually.

Suppliers

Company
Product
Description
Supplier Links
Precision Metal Tapered Tips - MT Series - Techcon
Cypress, CA, United States
Precision Metal Tapered Tips
MT Series
Precision Metal Tapered Tips MT Series
The MT Series precision metal tapered tips deliver the best in high fluid flow rates, which are ideal for high speed dispensing, at a fraction of the cost of comparable precision tips, in the market. The smooth internal conical fluid flow path increases performance, reduces clogging and back pressure allowing for higher flow rates. The Phosphor-Bronze metal construction, with Electroless Nickel, plating makes the MT Series ideal for use in robotic applications or whenever precision counts. The thin walled design at the tip enhances dispensing accuracy while at the same time reduces fluid tailing and stringing. Available from 18 to 30 gauge, the MT Series tips are color coded for easy identification. Sold individually.

The MT Series precision metal tapered tips deliver the best in high fluid flow rates, which are ideal for high speed dispensing, at a fraction of the cost of comparable precision tips, in the market. The smooth internal conical fluid flow path increases performance, reduces clogging and back pressure allowing for higher flow rates. The Phosphor-Bronze metal construction, with Electroless Nickel, plating makes the MT Series ideal for use in robotic applications or whenever precision counts. The thin walled design at the tip enhances dispensing accuracy while at the same time reduces fluid tailing and stringing. Available from 18 to 30 gauge, the MT Series tips are color coded for easy identification. Sold individually.

Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number MT Series
Product Name Precision Metal Tapered Tips
Configuration Needle Only
Unlock Full Specs
to access all available technical data

Similar Products

3cm Pump Syringes - 23168 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
Metal Hub Needles - 7751-18 - Hamilton Company
Specs
Configuration Needle Only
Needle Material 304 Stainless Steel
Features Reusable
View Details
Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
20 Gauge Dispense Tip - TE720150PK - Techcon
Specs
Configuration Needle Only
Needle Material Stainless Steel
Gauge 20
View Details