The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4 is the printer of choice whenever ease of use, reliability and high performance are a must.
MP Nova
The Nova series is for customers who need faster speed, high capacity label rolls, and thermal transfer as an option. These printers are the most compact printers in their class. Featuring all-metal casing, they are tough enough for harsh industrial environments, yet quiet enough for office use.
Specifications at-a-glance:
| Datamax-O'Neil | |
|---|---|
| Product Category | Barcode Printers |
| Product Number | MP Compact4 Mark II |
| Product Name | Compact Stationary Printer |
| Bar / Matrix Code Symbologies | EAN/JAN; MaxiCode; PDF417; VeriCode/DataMatrix; QR Code |
| Mounting Options | Stand-alone |
| Features | Industrial Metal Housing; Memory / Storage; Cutter (optional feature); Application Software Included |
| Technology | Direct Thermal |
| Media Handling | Paper; Roll; Fan Fold (Continuous) |