Datamax-O'Neil M-Class™ Mark II M-4206

Description
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse, healthcare, logistics and retail applications. The modular design of the M-Class makes maintenance and part replacement easy, and the flexible design allows for a variety of options to be upgraded in the field. Specifications at-a-glance: Direct thermal, thermal transfer (optional) 4.25” [108mm] maximum print width 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution 10 ips [254 mm/s] maximum print speed Serial, parallel, USB, LAN (optional), wireless 802.11g (optional)
Datasheet
Description
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse, healthcare, logistics and retail applications. The modular design of the M-Class makes maintenance and part replacement easy, and the flexible design allows for a variety of options to be upgraded in the field. Specifications at-a-glance: Direct thermal, thermal transfer (optional) 4.25” [108mm] maximum print width 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution 10 ips [254 mm/s] maximum print speed Serial, parallel, USB, LAN (optional), wireless 802.11g (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-Class™ Mark II - M-4206 - Datamax-O'Neil
Orlando, FL, USA
M-Class™ Mark II
M-4206
M-Class™ Mark II M-4206
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse, healthcare, logistics and retail applications. The modular design of the M-Class makes maintenance and part replacement easy, and the flexible design allows for a variety of options to be upgraded in the field. Specifications at-a-glance: Direct thermal, thermal transfer (optional) 4.25” [108mm] maximum print width 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution 10 ips [254 mm/s] maximum print speed Serial, parallel, USB, LAN (optional), wireless 802.11g (optional)

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse, healthcare, logistics and retail applications. The modular design of the M-Class makes maintenance and part replacement easy, and the flexible design allows for a variety of options to be upgraded in the field.

Specifications at-a-glance:

  • Direct thermal, thermal transfer (optional)
  • 4.25” [108mm] maximum print width
  • 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution
  • 10 ips [254 mm/s] maximum print speed
  • Serial, parallel, USB, LAN (optional), wireless 802.11g (optional)
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Label Printers
Product Number M-4206
Product Name M-Class™ Mark II
Technology Direct Thermal; Thermal Transfer (optional feature)
Bar / Matrix Code Symbologies Codabar; Codablock; Code11; Code128; Code16K; Code39; Code93; EAN/JAN; Industrial2of5; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; PLANET; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, HIBC, QR Code, FIM, TLC 39
Mounting Options Stand-alone
Features Industrial Metal Housing; Memory / Storage; Cutter (optional feature); Application Software Included
Printing Rate 152 mm/sec (360 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details