TWG Canada Consolidated, Inc. LANTEC - LW Series Winches LWS430

Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces
Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Suppliers

Company
Product
Description
Supplier Links
LANTEC - LW Series Winches - LWS430 - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
LANTEC - LW Series Winches
LWS430
LANTEC - LW Series Winches LWS430
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Product Benefits

  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
  • Reduced maintenance in marine environments

Features

  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors
  • Corrosion resistant drum seal running surfaces
Supplier's Site
Hydraulic Winch - LWS430 - Lantec
Surrey, British Columbia, Canada
Hydraulic Winch
LWS430
Hydraulic Winch LWS430
Product Specifications Pulling Capacity: 43,000 lbs/19,505 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Product Benefits Flexibility in winch configuration and easy access to components for serviceability Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors

Product Specifications

Pulling Capacity: 43,000 lbs/19,505 kg

Weight: n/a

Product Features

  • All major components external to the cable drum
  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors

Product Benefits

  • Flexibility in winch configuration and easy access to components for serviceability
  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc. Lantec
Product Category Industrial Winches Industrial Winches
Product Number LWS430 LWS430
Product Name LANTEC - LW Series Winches Hydraulic Winch
Type Planetary
Unlock Full Specs
to access all available technical data

Similar Products

Air Winch WLL ton 2 -  - Certex UK
Specs
Unit Weight 174.2 lbs (79.0 kg)
Load Capacity 4409 lbs (2000 kg)
View Details
Puller, Ratchet,15 Ft, 550 Lb - 937-0550-15 - Petersen Products Co.
Specs
Load Capacity 550 lbs (249 kg)
Line Length 15.0 ft (45.72 dm)
View Details
Pullmaster - Recovery Winches/Hoists - Model R7 - R7-15-135-1M - TWG Canada Consolidated, Inc.
Specs
Features Brake; Free-spooling option; Capstan
Unit Weight 326.3 lbs (148.0 kg)
Type Planetary
View Details