TWG Canada Consolidated, Inc. LANTEC - LW Series Winches LWS240

Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces
Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Suppliers

Company
Product
Description
Supplier Links
LANTEC - LW Series Winches - LWS240 - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
LANTEC - LW Series Winches
LWS240
LANTEC - LW Series Winches LWS240
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Product Benefits

  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
  • Reduced maintenance in marine environments

Features

  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors
  • Corrosion resistant drum seal running surfaces
Supplier's Site
Hydraulic Winch - LWS240 - Lantec
Surrey, British Columbia, Canada
Hydraulic Winch
LWS240
Hydraulic Winch LWS240
Product Specifications Pulling Capacity: 24,000 lbs/10,886 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Product Benefits Flexibility in winch configuration and easy access to components for serviceability Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors

Product Specifications

Pulling Capacity: 24,000 lbs/10,886 kg

Weight: n/a

Product Features

  • All major components external to the cable drum
  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors

Product Benefits

  • Flexibility in winch configuration and easy access to components for serviceability
  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc. Lantec
Product Category Industrial Winches Industrial Winches
Product Number LWS240 LWS240
Product Name LANTEC - LW Series Winches Hydraulic Winch
Type Planetary
Unlock Full Specs
to access all available technical data

Similar Products

Puller, Ratchet, 30 Ft., 1650 Lb - 937-1600-30 - Petersen Products Co.
Specs
Load Capacity 1650 lbs (748 kg)
Line Length 30.0 ft (91.44 dm)
View Details
Air Winch WLL ton 2 -  - Certex UK
Specs
Unit Weight 174.2 lbs (79.0 kg)
Load Capacity 4409 lbs (2000 kg)
View Details
DH Series Rope Hoists -  - Demag Cranes & Components
Demag Cranes & Components
Specs
Features Brake
Type Helical
Description Electric Motor
View Details
LANTEC - LW Series Winches - LWD1600 - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Type Planetary
Load Capacity 162400 lbs (73651 kg)
View Details