TWG Canada Consolidated, Inc. LANTEC - LW Series Winches LWS1700

Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces
Description
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Suppliers

Company
Product
Description
Supplier Links
LANTEC - LW Series Winches - LWS1700 - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
LANTEC - LW Series Winches
LWS1700
LANTEC - LW Series Winches LWS1700
Product Benefits Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors Reduced maintenance in marine environments Features Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Corrosion resistant drum seal running surfaces

Product Benefits

  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
  • Reduced maintenance in marine environments

Features

  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors
  • Corrosion resistant drum seal running surfaces
Supplier's Site
Hydraulic Winch - LWS1700 - Lantec
Surrey, British Columbia, Canada
Hydraulic Winch
LWS1700
Hydraulic Winch LWS1700
Product Specifications Pulling Capacity: 170,000 lbs/77,111 kg Weight: n/a Product Features All major components external to the cable drum Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature Brake valve designed for high efficiency and flow rates Motor mountings designed to accommodate SAE C and SAE D hydraulic motors Product Benefits Flexibility in winch configuration and easy access to components for serviceability Reliable engagement and component longevity High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors

Product Specifications

Pulling Capacity: 170,000 lbs/77,111 kg

Weight: n/a

Product Features

  • All major components external to the cable drum
  • Large diameter, high capacity sprag / overrunning clutch design with anti roll over feature
  • Brake valve designed for high efficiency and flow rates
  • Motor mountings designed to accommodate SAE C and SAE D hydraulic motors

Product Benefits

  • Flexibility in winch configuration and easy access to components for serviceability
  • Reliable engagement and component longevity
  • High grade filters protects valve orfices from clogging to reduce brake valve malfunction and costly down time
  • Optimizes available system hydraulics to maximize performance through the use of optional hydraulic motors
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc. Lantec
Product Category Industrial Winches Industrial Winches
Product Number LWS1700 LWS1700
Product Name LANTEC - LW Series Winches Hydraulic Winch
Type Planetary
Unlock Full Specs
to access all available technical data

Similar Products

Tirak Wire Rope Hoist - Winch WLL ton 3 -  - Certex UK
Specs
Load Capacity 6614 lbs (2999 kg)
Line Type Cable
View Details
Puller, Ratchet,10 Ft, 550 Lb - 937-0550-10 - Petersen Products Co.
Specs
Load Capacity 550 lbs (249 kg)
Line Length 10.0 ft (30.48 dm)
View Details
Hydraulic Winches - AMC501 - Tesmec USA, Inc.
Specs
Type Hydraulic
Load Capacity 11240 lbs (5098 kg)
Line Type Cable
View Details
LANTEC - LW Series Winches - LWD2400 - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Type Planetary
Load Capacity 184100 lbs (83492 kg)
View Details
2 suppliers