Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling, and Asset Tracking.
Specifications at-a-glance:
| Datamax-O'Neil | |
|---|---|
| Product Category | Label Printers |
| Product Number | I-4208 |
| Product Name | I-Class |
| Technology | Direct Thermal; Thermal Transfer (optional feature) |
| Bar / Matrix Code Symbologies | Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM, USD-8, QR Code |
| Mounting Options | Stand-alone |
| Features | Copy/Scan (optional feature); Industrial Metal Housing; Memory / Storage; Cutter (optional feature) |
| Printing Rate | 203 mm/sec (480 in/min) |