Datamax-O'Neil Direct Thermal Imaging Paper Hi-Temp

Description
Performance and Compatibility. Guaranteed. Datamax-O’Neil Printer Supplies is the only provider of seven grades of thermal paper specifically designed for your Datamax-O’Neil printer, ensuring optimum performance... Guaranteed! We cut and core our own paper to exacting specifications in order to ensure total compatibility. These 7 Grades of papers are designed to fit any thermal application in nearly any environmental condition. Depending on the paper selected, our grades have up to a 25-year archiveability rating under proper storage conditions. The world's most reliable printers deserve the most reliable paper. When you choose Datamax-O’Neil, you receive Datamax-O’Neil’s commitment to superior quality.
Datasheet
Description
Performance and Compatibility. Guaranteed. Datamax-O’Neil Printer Supplies is the only provider of seven grades of thermal paper specifically designed for your Datamax-O’Neil printer, ensuring optimum performance... Guaranteed! We cut and core our own paper to exacting specifications in order to ensure total compatibility. These 7 Grades of papers are designed to fit any thermal application in nearly any environmental condition. Depending on the paper selected, our grades have up to a 25-year archiveability rating under proper storage conditions. The world's most reliable printers deserve the most reliable paper. When you choose Datamax-O’Neil, you receive Datamax-O’Neil’s commitment to superior quality.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Thermal Imaging Paper - Hi-Temp - Datamax-O'Neil
Orlando, FL, USA
Direct Thermal Imaging Paper
Hi-Temp
Direct Thermal Imaging Paper Hi-Temp
Performance and Compatibility. Guaranteed. Datamax-O’Neil Printer Supplies is the only provider of seven grades of thermal paper specifically designed for your Datamax-O’Neil printer, ensuring optimum performance... Guaranteed! We cut and core our own paper to exacting specifications in order to ensure total compatibility. These 7 Grades of papers are designed to fit any thermal application in nearly any environmental condition. Depending on the paper selected, our grades have up to a 25-year archiveability rating under proper storage conditions. The world's most reliable printers deserve the most reliable paper. When you choose Datamax-O’Neil, you receive Datamax-O’Neil’s commitment to superior quality.

Performance and Compatibility. Guaranteed.

Datamax-O’Neil Printer Supplies is the only provider of seven grades of thermal paper specifically designed for your Datamax-O’Neil printer, ensuring optimum performance... Guaranteed!

We cut and core our own paper to exacting specifications in order to ensure total compatibility. These 7 Grades of papers are designed to fit any thermal application in nearly any environmental condition.

Depending on the paper selected, our grades have up to a 25-year archiveability rating under proper storage conditions.

The world's most reliable printers deserve the most reliable paper. When you choose Datamax-O’Neil, you receive Datamax-O’Neil’s commitment to superior quality.

Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Heat Resistant and Flame Retardant Coatings
Product Number Hi-Temp
Product Name Direct Thermal Imaging Paper
Type Heat Resistant; Thermochromic Paper
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® LM-ETFE Resin -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating; Flame Retardant / UL 94V-0 Rated
Cure / Setting Technology Thermoplastic
Coating Material Fluoropolymers; Resin
View Details
Thermal Coatings - THERMOSEAL® P110 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Coating; Firestopping; Heat Resistant
Cure / Setting Technology Film Drying
Form Paste / Mastic
View Details
Electronic Conformal Coating - Elan-tron® - ELANTAS North America LLC
Specs
Type Coating; Heat Resistant
Coating Material Resin; Silicone
Features Chemical Resistant; Dielectric; Abrasion, Erosion or Wear Resistant; Weather Resistant
View Details
Stove Bright 6201 Charcoal Aerosol Paint - 1A62H201 - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying; Thermoplastic
Substrate Aluminum; Concrete; Metallic; Steel; Other
View Details