Datamax-O'Neil H-Class™ H6310X

Description
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high resolution labeling. H-Class reduces the total cost of ownership with its gear driven design to provide rugged and reliable performance for 24X7 mission critical services. Specifications at-a-glance Direct thermal, thermal transfer (optional) 8.52” [216.4mm] maximum print width 12 ips [304 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, USB, Ethernet wired LAN, wireless 802.11b/g (optional)
Datasheet
Description
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high resolution labeling. H-Class reduces the total cost of ownership with its gear driven design to provide rugged and reliable performance for 24X7 mission critical services. Specifications at-a-glance Direct thermal, thermal transfer (optional) 8.52” [216.4mm] maximum print width 12 ips [304 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, USB, Ethernet wired LAN, wireless 802.11b/g (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H-Class™ - H6310X - Datamax-O'Neil
Orlando, FL, USA
H-Class™
H6310X
H-Class™ H6310X
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high resolution labeling. H-Class reduces the total cost of ownership with its gear driven design to provide rugged and reliable performance for 24X7 mission critical services. Specifications at-a-glance Direct thermal, thermal transfer (optional) 8.52” [216.4mm] maximum print width 12 ips [304 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, USB, Ethernet wired LAN, wireless 802.11b/g (optional)

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high resolution labeling. H-Class reduces the total cost of ownership with its gear driven design to provide rugged and reliable performance for 24X7 mission critical services.

Specifications at-a-glance

  • Direct thermal, thermal transfer (optional)
  • 8.52” [216.4mm] maximum print width
  • 12 ips [304 mm/s] maximum print speed
  • 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution
  • Serial, parallel, USB, Ethernet wired LAN, wireless 802.11b/g (optional)
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Label Printers
Product Number H6310X
Product Name H-Class™
Technology Direct Thermal; Thermal Transfer (optional feature)
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC.EAN, FIM, USD-8 QR Code
Mounting Options Stand-alone
Features Industrial Metal Housing; Memory / Storage; Cutter (optional feature); Application Software Included
Printing Rate 254 mm/sec (600 in/min)
Unlock Full Specs
to access all available technical data