TWG Canada Consolidated, Inc. Pullmaster - Rapid Reverse Winches/Hoists - Model H30 H30-7-86-52

Description
High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released multi-disc brake with static and dynamic functions During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold the maximum load. During lowering, the brake is released automatically and then modulated for the desired lowering speed by a single control lever. A counter-balance valve is not required for smooth and positive down control.
Description
High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released multi-disc brake with static and dynamic functions During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold the maximum load. During lowering, the brake is released automatically and then modulated for the desired lowering speed by a single control lever. A counter-balance valve is not required for smooth and positive down control.

Suppliers

Company
Product
Description
Supplier Links
Pullmaster - Rapid Reverse Winches/Hoists - Model H30 - H30-7-86-52 - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
Pullmaster - Rapid Reverse Winches/Hoists - Model H30
H30-7-86-52
Pullmaster - Rapid Reverse Winches/Hoists - Model H30 H30-7-86-52
High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied, pressure-released multi-disc brake with static and dynamic functions During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold the maximum load. During lowering, the brake is released automatically and then modulated for the desired lowering speed by a single control lever. A counter-balance valve is not required for smooth and positive down control.

High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed.

  • Hydraulic gear motor
  • Spring-applied, pressure-released multi-disc brake with static and dynamic functions
  • During hoisting, the hydraulic motor drives direct into the planetary reductions without affecting the brake assembly. When forward rotation is stopped, an over-running clutch will lock and the multi-disc brake will positively hold the maximum load.
  • During lowering, the brake is released automatically and then modulated for the desired lowering speed by a single control lever.
  • A counter-balance valve is not required for smooth and positive down control.
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc.
Product Category Industrial Winches
Product Number H30-7-86-52
Product Name Pullmaster - Rapid Reverse Winches/Hoists - Model H30
Features Brake; Free-spooling option (optional feature); Capstan
Unit Weight 3386.9 lbs (1536.0 kg)
Type Planetary
Description 115 gpm, 2500 psi Motor
Load Capacity 0.0 to 25000 lbs (0.0 to 11338 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Puller, Ratchet, 30 Ft., 1650 Lb - 937-1600-30 - Petersen Products Co.
Specs
Load Capacity 1650 lbs (748 kg)
Line Length 30.0 ft (91.44 dm)
View Details
Air Winch WLL ton 2 -  - Certex UK
Specs
Load Capacity 4409 lbs (2000 kg)
View Details
LANTEC - LW Series Winches - LWD1100 - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Type Planetary
Load Capacity 127400 lbs (57778 kg)
View Details
2 suppliers