Datamax-O'Neil H-Class™ H-4310X

Description
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high resolution labeling. H-Class reduces the total cost of ownership with its gear driven design to provide rugged and reliable performance for 24X7 mission critical services. Specifications at-a-glance Direct thermal, thermal transfer (optional) 8.52” [216.4mm] maximum print width 12 ips [304 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, USB, Ethernet wired LAN, wireless 802.11b/g (optional)
Datasheet
Description
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high resolution labeling. H-Class reduces the total cost of ownership with its gear driven design to provide rugged and reliable performance for 24X7 mission critical services. Specifications at-a-glance Direct thermal, thermal transfer (optional) 8.52” [216.4mm] maximum print width 12 ips [304 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, USB, Ethernet wired LAN, wireless 802.11b/g (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
H-Class™ - H-4310X - Datamax-O'Neil
Orlando, FL, USA
H-Class™
H-4310X
H-Class™ H-4310X
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high resolution labeling. H-Class reduces the total cost of ownership with its gear driven design to provide rugged and reliable performance for 24X7 mission critical services. Specifications at-a-glance Direct thermal, thermal transfer (optional) 8.52” [216.4mm] maximum print width 12 ips [304 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, USB, Ethernet wired LAN, wireless 802.11b/g (optional)

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high resolution labeling. H-Class reduces the total cost of ownership with its gear driven design to provide rugged and reliable performance for 24X7 mission critical services.

Specifications at-a-glance

  • Direct thermal, thermal transfer (optional)
  • 8.52” [216.4mm] maximum print width
  • 12 ips [304 mm/s] maximum print speed
  • 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution
  • Serial, parallel, USB, Ethernet wired LAN, wireless 802.11b/g (optional)
Supplier's Site Datasheet
R-Series RFID Printers - H-4310X - Datamax-O'Neil
Orlando, FL, USA
R-Series RFID Printers
H-4310X
R-Series RFID Printers H-4310X
RFID printer/encoders from Datamax-O’Neil offer a broad range of UPC UHF Gen 2 and HF RFID printer solutions to support the diverse demands of today’s constantly advancing RFID implementations. Whether it's shipping and distribution, item level tagging or any other business enhancement project, Datamax-O’Neil smart label printers will provide users with high quality and reliable performance. The RFID printers are available in a variety of models that provide users with the ability to select the most appropriate printer for their unique requirement – whether its small and compact or industrial, all the way to a high performance print engine. You can feel comfortable knowing that whatever you choose, it comes from a company recognized within the industry for its best of breed products.

RFID printer/encoders from Datamax-O’Neil offer a broad range of UPC UHF Gen 2 and HF RFID printer solutions to support the diverse demands of today’s constantly advancing RFID implementations. Whether it's shipping and distribution, item level tagging or any other business enhancement project, Datamax-O’Neil smart label printers will provide users with high quality and reliable performance.

The RFID printers are available in a variety of models that provide users with the ability to select the most appropriate printer for their unique requirement – whether its small and compact or industrial, all the way to a high performance print engine. You can feel comfortable knowing that whatever you choose, it comes from a company recognized within the industry for its best of breed products.

Datasheet

Technical Specifications

  Datamax-O'Neil Datamax-O'Neil
Product Category Label Printers Label Printers
Product Number H-4310X H-4310X
Product Name H-Class™ R-Series RFID Printers
Technology Direct Thermal; Thermal Transfer (optional feature)
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC.EAN, FIM, USD-8 QR Code
Mounting Options Stand-alone Stand-alone
Features Industrial Metal Housing; Memory / Storage; Cutter (optional feature); Application Software Included
Printing Rate 254 mm/sec (600 in/min) 254 mm/sec (600 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

Label Printers - 341630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Paper Width 276 mm (10.87 inch)
View Details
VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details