Knowles Audio Products-Microphones FG-23329-P07

Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: FG Package: Bulk Product Status: Active Type: Electret Condenser Output Type: Analog Termination: Wire Leads Size / Dimension: 0.101" Dia (2.57mm) Height (Max): 0.101" (2.57mm)
Request a Quote Datasheet
Description
Manufacturer: Knowles Category: Audio Products-Microphones Series: FG Package: Bulk Product Status: Active Type: Electret Condenser Output Type: Analog Termination: Wire Leads Size / Dimension: 0.101" Dia (2.57mm) Height (Max): 0.101" (2.57mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: Knowles Category: Audio Products-Microphones Series: FG Package: Bulk Product Status: Active Type: Electret Condenser Output Type: Analog Termination: Wire Leads Size / Dimension: 0.101" Dia (2.57mm) Height (Max): 0.101" (2.57mm)

Manufacturer: Knowles
Category: Audio Products-Microphones
Series: FG
Package: Bulk
Product Status: Active
Type: Electret Condenser
Output Type: Analog
Termination: Wire Leads
Size / Dimension: 0.101" Dia (2.57mm)
Height (Max): 0.101" (2.57mm)

Buy Now Datasheet
Microphones - 423-1159-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1159-ND
Microphones 423-1159-ND
100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-53dB ±3dB @ 74dB SPL) Wire Leads

100Hz ~ 10kHz Analog Microphone Electret Condenser 1.3V ~ 3V Omnidirectional (-53dB ±3dB @ 74dB SPL) Wire Leads

Buy Now Datasheet
Audio Products - Microphones - FG-23329-P07 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
FG-23329-P07
Audio Products - Microphones FG-23329-P07
MIC COND ANLG OMNI -53DB 0.101D

MIC COND ANLG OMNI -53DB 0.101D

Supplier's Site
Sheung Wan, Hong Kong
Microphones
FG-23329-P07
Microphones FG-23329-P07
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Microphone Chips Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1159-ND FG-23329-P07 FG-23329-P07
Product Name Audio Products-Microphones Microphones Audio Products - Microphones Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers