Datamax-O'Neil Ex2 Ex2

Description
The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving businesses, an automated dispensing unit, and internal networking port. The printer has a serial, parallel, and USB port standard in every unit. If you need a simple solution and have a limited budget, then the Ex2 is the printer for you. Specifications at-a-glance Direct thermal printing technology Label saver autoloading chute Automated dispensing system option 4.25” [108mm] maximum print width 4 ips [102 mm/s] maximum print speed 203 dpi [8 dots/mm] Serial, parallel, USB, option internal Ethernet
Description
The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving businesses, an automated dispensing unit, and internal networking port. The printer has a serial, parallel, and USB port standard in every unit. If you need a simple solution and have a limited budget, then the Ex2 is the printer for you. Specifications at-a-glance Direct thermal printing technology Label saver autoloading chute Automated dispensing system option 4.25” [108mm] maximum print width 4 ips [102 mm/s] maximum print speed 203 dpi [8 dots/mm] Serial, parallel, USB, option internal Ethernet

Suppliers

Company
Product
Description
Supplier Links
Ex2 - Ex2 - Datamax-O'Neil
Orlando, FL, USA
Ex2
Ex2
Ex2 Ex2
The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving businesses, an automated dispensing unit, and internal networking port. The printer has a serial, parallel, and USB port standard in every unit. If you need a simple solution and have a limited budget, then the Ex2 is the printer for you. Specifications at-a-glance Direct thermal printing technology Label saver autoloading chute Automated dispensing system option 4.25” [108mm] maximum print width 4 ips [102 mm/s] maximum print speed 203 dpi [8 dots/mm] Serial, parallel, USB, option internal Ethernet

The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs.

The Ex2 offers two essential options that are common among thriving businesses, an automated dispensing unit, and internal networking port. The printer has a serial, parallel, and USB port standard in every unit.

If you need a simple solution and have a limited budget, then the Ex2 is the printer for you.

Specifications at-a-glance

  • Direct thermal printing technology
  • Label saver autoloading chute
  • Automated dispensing system option
  • 4.25” [108mm] maximum print width
  • 4 ips [102 mm/s] maximum print speed
  • 203 dpi [8 dots/mm]
  • Serial, parallel, USB, option internal Ethernet
Supplier's Site

Technical Specifications

  Datamax-O'Neil
Product Category Label Printers
Product Number Ex2
Product Name Ex2
Technology Direct Thermal
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; HIBC, UCC/EAN, FIM
Mounting Options Stand-alone
Number of Colors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

VP100 Plotter - 34000034 - Altech Corp.
Specs
Technology Plotters
Mounting Options Stand-alone
Digital Interface Parallel Port or USB
View Details
Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot -  - Advantech
Specs
Technology Direct Thermal
Digital Interface Serial/Digital
Applications Bar Codes
View Details
Label Printers - 2686913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Options Portable / Handheld
Features RoHS
Paper Width 6 mm (0.2362 inch)
View Details