Knowles Electronics, LLC. Microphones EM-23346-C36

Description
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 1.6V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 1.6V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1281-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1281-ND
Microphones 423-1281-ND
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 1.6V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads

100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 1.6V Omnidirectional (-52dB ±3dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
EM-23346-C36
Microphones EM-23346-C36
Microphones Omni-Directional Microphone

Microphones Omni-Directional Microphone

Buy Now Datasheet
Audio Products - Microphones - EM-23346-C36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
EM-23346-C36
Audio Products - Microphones EM-23346-C36
MIC COND ANALOG OMNI -52DB

MIC COND ANALOG OMNI -52DB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 423-1281-ND EM-23346-C36 EM-23346-C36
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Noise Canceling Microphones - CEM-NF9750-1JAA503NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details