Knowles Electronics, LLC. Microphones EM-23046-000

Description
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-56dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet
Description
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-56dB ±3dB @ 74dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 423-1279-ND - DigiKey
Thief River Falls, MN, United States
Microphones
423-1279-ND
Microphones 423-1279-ND
100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-56dB ±3dB @ 74dB SPL) Solder Pads

100Hz ~ 5kHz Analog Microphone Electret Condenser 0.9V ~ 10V Omnidirectional (-56dB ±3dB @ 74dB SPL) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - EM-23046-000 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
EM-23046-000
Audio Products - Microphones EM-23046-000
MIC COND ANALOG OMNI -56DB

MIC COND ANALOG OMNI -56DB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones
Product Number 423-1279-ND EM-23046-000
Product Name Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
 - KM-4 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 30 to 12000 Hz
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details