Knowles Electronics, LLC. Microphones - EK-23977-C36 EK-23977-C36

Description
Manufacturer: Knowles Win Source Part Number: 876279-EK-23977-C36 Series: EK Features: 100 Hz ~ 10 kHz Microphone () Package: Bulk Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030
Request a Quote
Description
Manufacturer: Knowles Win Source Part Number: 876279-EK-23977-C36 Series: EK Features: 100 Hz ~ 10 kHz Microphone () Package: Bulk Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microphones - EK-23977-C36 - 876279-EK-23977-C36 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - EK-23977-C36
876279-EK-23977-C36
Microphones - EK-23977-C36 876279-EK-23977-C36
Manufacturer: Knowles Win Source Part Number: 876279-EK-23977-C36 Series: EK Features: 100 Hz ~ 10 kHz Microphone () Package: Bulk Categories: Audio Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8518.10.8030

Manufacturer: Knowles
Win Source Part Number: 876279-EK-23977-C36
Series: EK
Features: 100 Hz ~ 10 kHz Microphone ()
Package: Bulk
Categories: Audio Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8518.10.8030

Buy Now
Sheung Wan, Hong Kong
Microphones
EK-23977-C36
Microphones EK-23977-C36
Microphones

Microphones

Buy Now
Shenzhen, China
Audio Products - Microphones
EK-23977-C36
Audio Products - Microphones EK-23977-C36
MIC COND ANALOG OMNI -53DB

MIC COND ANALOG OMNI -53DB

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Microphone Chips Audio Microphones Audio Microphones
Product Number 876279-EK-23977-C36 EK-23977-C36 EK-23977-C36
Product Name Microphones - EK-23977-C36 Microphones Audio Products - Microphones
Impedance 4400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
 - DM-2.0 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Cardioid
Sensitivity 2.51 mV/Pa (17319 mV/psi)
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details