The EDS334Z3R6H is a 0.33 F, 3.6 Vdc electric double layer supercapacitor in a thru-hole horizontal style package with dimensions of 12.5 mm diameter, 19.5 mm height, and 9.5 mm maximum terminal height difference. It operates from -25 ºC to +85 ºC, with an ESR of 75 Ω at 1 kHz. The part is designed for integrated circuit voltage backup and high-discharge applications, with a capacitance tolerance of -20%/+80%. It meets life, moisture, and temperature cycling requirements per the EDS series. The series supports long life and stable performance under elevated temperature conditions.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 ºC Long Life Electric Double Layer Supercapacitor 0.33µF 3.6V
0.33F, 3.6V
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDS334Z3R6H | EDS334Z3R6H | 2002-EDS334Z3R6H | EDS334Z3R6H |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Multilayer | Single-Layer | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Capacitance Range | 330000 microF | 330000 microF | 0.3300 microF | 330000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |