The EDC105Z5R5C is a 70 °C long-life electric double layer supercapacitor in a radial through-hole package, rated for 5.5 Vdc and 1.0 F capacitance, with an ESR of 30 Ω at 1 kHz. It is designed for integrated circuit voltage backup and battery power delivery, operating within a temperature range of -25 °C to +70 °C. The case dimensions are 19.5 mm in height, 12.5 mm in diameter, with a maximum lead spacing of 7.5 mm and a terminal height difference of 0.5 mm max. The part meets life test, shelf life, moisture resistance, and temperature cycling specifications with a maximum capacitance change of ±30% and ESR increase ≤4× initial value.
Also known as ultracapacitors, double-layer capacitors, or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Win Source Part Number: 1342283-EDC105Z5R5C
Category: Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: EDC
Termination: PC Pins
Package: Tray
Size / Dimension: 0.846" Dia (21.50mm)
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 350
Capacitance: 1 F
Tolerance: -20%, +80%
Voltage - Rated: 5.5 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 30Ohm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: Cornell Dubilier Electronics (CDE)
California Prop 65: Warning Information
1F (EDLC) Supercapacitor 5.5V Radial, Can 30Ohm @ 1kHz 1000 Hrs @ 70°C
70 ºC Long Life Electric Double Layer Supercapacitor 1µF 5.5V
Supercapacitors / Ultracapacitors 1.0F 5.5V 70 DEGR C
CAPACITOR, RADIAL, SUPERCAPACITOR, 1F, 5.5 VDC, 21.5X7.5 MM, 5 MM LS. FREE 2 YEAR RADWELL WARRANTY
CAP 1F -20% +80% 5.5V T/H
| Cornell Dubilier | Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EDC105Z5R5C | 1342283-EDC105Z5R5C | 338-EDC105Z5R5C-ND | 2002-EDC105Z5R5C | EDC105Z5R5C | 134263452 | EDC105Z5R5C |
| Product Name | Ultracapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors | Supercapacitors / Ultracapacitors | Capacitor | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Ultracapacitor | Multilayer | Multilayer | Single-Layer | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |||
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1 microF | 1.00E6 microF | 1.00E6 microF | |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |