Datamax-O'Neil E-Class™ Mark II E-4205e

Description
The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability, cost effectiveness, versatility and a small footprint without sacrificing print quality. Whether the E-Class is printing uniquely-shaped jewelry tags for a retail store or high resolution durable serial labels for a manufacturing environment, the E-Class delivers what is normally expected from higher-end machines. The E-Class has a proven track record of reliability and cost effectiveness for businesses around the world. Specifications at-a-glance Direct thermal, thermal transfer (optional) Cool gray or warm white outer case colors 4.25” [108mm] maximum print width 5 ips [127 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, USB, LAN (optional), wireless 802.11b/g (optional)
Datasheet
Description
The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability, cost effectiveness, versatility and a small footprint without sacrificing print quality. Whether the E-Class is printing uniquely-shaped jewelry tags for a retail store or high resolution durable serial labels for a manufacturing environment, the E-Class delivers what is normally expected from higher-end machines. The E-Class has a proven track record of reliability and cost effectiveness for businesses around the world. Specifications at-a-glance Direct thermal, thermal transfer (optional) Cool gray or warm white outer case colors 4.25” [108mm] maximum print width 5 ips [127 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, USB, LAN (optional), wireless 802.11b/g (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Class™ Mark II - E-4205e - Datamax-O'Neil
Orlando, FL, USA
E-Class™ Mark II
E-4205e
E-Class™ Mark II E-4205e
The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability, cost effectiveness, versatility and a small footprint without sacrificing print quality. Whether the E-Class is printing uniquely-shaped jewelry tags for a retail store or high resolution durable serial labels for a manufacturing environment, the E-Class delivers what is normally expected from higher-end machines. The E-Class has a proven track record of reliability and cost effectiveness for businesses around the world. Specifications at-a-glance Direct thermal, thermal transfer (optional) Cool gray or warm white outer case colors 4.25” [108mm] maximum print width 5 ips [127 mm/s] maximum print speed 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution Serial, parallel, USB, LAN (optional), wireless 802.11b/g (optional)

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability, cost effectiveness, versatility and a small footprint without sacrificing print quality.

Whether the E-Class is printing uniquely-shaped jewelry tags for a retail store or high resolution durable serial labels for a manufacturing environment, the E-Class delivers what is normally expected from higher-end machines.

The E-Class has a proven track record of reliability and cost effectiveness for businesses around the world.

Specifications at-a-glance

  • Direct thermal, thermal transfer (optional)
  • Cool gray or warm white outer case colors
  • 4.25” [108mm] maximum print width
  • 5 ips [127 mm/s] maximum print speed
  • 203 dpi [8 dots/mm], 300 dpi [12 dots/mm] optional resolution
  • Serial, parallel, USB, LAN (optional), wireless 802.11b/g (optional)
Supplier's Site Datasheet

Technical Specifications

  Datamax-O'Neil
Product Category Label Printers
Product Number E-4205e
Product Name E-Class™ Mark II
Technology Direct Thermal; Thermal Transfer (optional feature)
Bar / Matrix Code Symbologies Codabar; Code128; Code39; Code93; EAN/JAN; Interleaved2of5; MaxiCode; MSI/Plessey; PDF417; POSTNET; Telepen; UPC; VeriCode/DataMatrix; Aztec, Datamatrix, HIBC, QR Code
Mounting Options Stand-alone
Features Memory / Storage; Cutter (optional feature); Application Software Included
Printing Rate 127 mm/sec (300 in/min)
Unlock Full Specs
to access all available technical data

Similar Products

VS 210 Scriber - 34000000 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Wood / Corrugated Paper
View Details
Label Printers - 171489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Paper Width 57.5 mm (2.26 inch)
View Details