The DGH505Q8R1 is a 5.0 F, 8.1 V ultracapacitor designed for high-power applications such as battery backup and pulse power. It has a lead spacing of 21 mm, a lead diameter of 0.6 mm, and dimensions of 39 mm × 33 mm × 13 mm. The part operates within a temperature range of -40°C to +85°C, has an ESR of 10.13 mΩ at 1 kHz, and can store 45.6 mWh of energy. It supports up to 500,000 charge/discharge cycles with less than 30% capacitance change and meets RoHS and 810a standards. The unit weighs 15 grams and has a volume of 11.04 mL.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
CAPACITOR 5F -10%, +30% 8.1V TH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DGH505Q8R1 | 2002-DGH505Q8R1 | 338-DGH505Q8R1-ND | DGH505Q8R1 |
| Product Name | Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitors/Ultracapacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Ultracapacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 5.00E6 microF | 5 microF | 5.00E6 microF | 5.00E6 microF |
| WVDC | 8.1 volts | 8.1 volts | 8.1 volts |