TWG Canada Consolidated, Inc. Hydraulic Pump Drive D*10 Series

Description
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Orientation: 3, 6, 9, or 12 o'clock Gear Ratio: 1.56 reduction to 1.69 increasing Drive Plate Size: 10, 11 1/2, and 14 or torsional coupling Engine Adapter: SAE 3, 2, and 1 Clutch: SAE 3, 2, and 1 Pump Flange: SAE A, B, BB, C, CC, D, E, and F
Description
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Orientation: 3, 6, 9, or 12 o'clock Gear Ratio: 1.56 reduction to 1.69 increasing Drive Plate Size: 10, 11 1/2, and 14 or torsional coupling Engine Adapter: SAE 3, 2, and 1 Clutch: SAE 3, 2, and 1 Pump Flange: SAE A, B, BB, C, CC, D, E, and F

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump Drive - D*10 Series - TWG Canada Consolidated, Inc.
Surrey, British Columbia, Canada
Hydraulic Pump Drive
D*10 Series
Hydraulic Pump Drive D*10 Series
Product Features Full fillet gearing for optimum strength Large diameter bearings Oil level dipstick Options Include Shaft Output: spline, keyed, or flange Orientation: 3, 6, 9, or 12 o'clock Gear Ratio: 1.56 reduction to 1.69 increasing Drive Plate Size: 10, 11 1/2, and 14 or torsional coupling Engine Adapter: SAE 3, 2, and 1 Clutch: SAE 3, 2, and 1 Pump Flange: SAE A, B, BB, C, CC, D, E, and F

Product Features

  • Full fillet gearing for optimum strength
  • Large diameter bearings
  • Oil level dipstick
  • Options Include
    Shaft Output: spline, keyed, or flange
    Orientation: 3, 6, 9, or 12 o'clock
    Gear Ratio: 1.56 reduction to 1.69 increasing
    Drive Plate Size: 10, 11 1/2, and 14 or torsional coupling
    Engine Adapter: SAE 3, 2, and 1
    Clutch: SAE 3, 2, and 1
    Pump Flange: SAE A, B, BB, C, CC, D, E, and F
Supplier's Site

Technical Specifications

  TWG Canada Consolidated, Inc.
Product Category Pump Drives
Product Number D*10 Series
Product Name Hydraulic Pump Drive
Unlock Full Specs
to access all available technical data

Similar Products