Metcal Single User, PRE-HEPA-GAS Volume Extraction System BVX-101

Description
The BVX-101 is a single user, PRE-HEPA-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and Benefits: Portable, single user fume extraction system Low noise unit No external ducting or compressor needed Unit easily fits on any bench-top or under-bench 12” wide (300mm) plenum Innovative adaptor transforms the plenum into an arm Powerful 85m3/hr-airflow rate Immediate extraction of fumes, particles and vapors Two filtration configurations: heavy soldering and light dust or light duty organic solvent and adhesive applications Bi-coloured LED light indicates when the filters are blocked and require replacing
Request a Quote Datasheet
Description
The BVX-101 is a single user, PRE-HEPA-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and Benefits: Portable, single user fume extraction system Low noise unit No external ducting or compressor needed Unit easily fits on any bench-top or under-bench 12” wide (300mm) plenum Innovative adaptor transforms the plenum into an arm Powerful 85m3/hr-airflow rate Immediate extraction of fumes, particles and vapors Two filtration configurations: heavy soldering and light dust or light duty organic solvent and adhesive applications Bi-coloured LED light indicates when the filters are blocked and require replacing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single User, PRE-HEPA-GAS Volume Extraction System - BVX-101 - Metcal
Cypress, CA, United States
Single User, PRE-HEPA-GAS Volume Extraction System
BVX-101
Single User, PRE-HEPA-GAS Volume Extraction System BVX-101
The BVX-101 is a single user, PRE-HEPA-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options. Features and Benefits: Portable, single user fume extraction system Low noise unit No external ducting or compressor needed Unit easily fits on any bench-top or under-bench 12” wide (300mm) plenum Innovative adaptor transforms the plenum into an arm Powerful 85m3/hr-airflow rate Immediate extraction of fumes, particles and vapors Two filtration configurations: heavy soldering and light dust or light duty organic solvent and adhesive applications Bi-coloured LED light indicates when the filters are blocked and require replacing

The BVX-101 is a single user, PRE-HEPA-GAS volume extraction system designed to be used directly on the workbench. The unit is designed with an innovative adaptor which allows the user to choose between plenum or arm extraction options.

Features and Benefits:

  • Portable, single user fume extraction system
  • Low noise unit
  • No external ducting or compressor needed
  • Unit easily fits on any bench-top or under-bench
  • 12” wide (300mm) plenum
  • Innovative adaptor transforms the plenum into an arm
  • Powerful 85m3/hr-airflow rate
  • Immediate extraction of fumes, particles and vapors
  • Two filtration configurations: heavy soldering and light dust or light duty organic solvent and adhesive applications
  • Bi-coloured LED light indicates when the filters are blocked and require replacing
Supplier's Site
Fume, Smoke Extraction - 5358-BVX-101-ND - DigiKey
Thief River Falls, MN, United States
Fume, Smoke Extraction
5358-BVX-101-ND
Fume, Smoke Extraction 5358-BVX-101-ND
SINGLE USER FUME EXTRACTOR, ARM/

SINGLE USER FUME EXTRACTOR, ARM/

Buy Now Datasheet

Technical Specifications

  Metcal DigiKey
Product Category Fume and Smoke Collectors Fume and Smoke Collectors
Product Number BVX-101 5358-BVX-101-ND
Product Name Single User, PRE-HEPA-GAS Volume Extraction System Fume, Smoke Extraction
Applications Welding Fumes
Unlock Full Specs
to access all available technical data

Similar Products

DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC8030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details