Metcal Fume Extraction System BTX-208

Description
The BTX-208 Fume Extraction System is a tip extraction unit with a high vacuum blower motor and a capacity for up to eight workstations. Features and Benefits: High performance extraction directly from the tip of any iron Easy extraction network configuration for up to 8 benches Complete portability. Designed for under-bench installation Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove gases Both pre- and main- filters can be changed independently Plug-and-play ducting system for simple, flexible low cost solution and fast installations Universal hose connection kit - universal power supply that accepts 100 to 240V at 50 or 60H
Description
The BTX-208 Fume Extraction System is a tip extraction unit with a high vacuum blower motor and a capacity for up to eight workstations. Features and Benefits: High performance extraction directly from the tip of any iron Easy extraction network configuration for up to 8 benches Complete portability. Designed for under-bench installation Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove gases Both pre- and main- filters can be changed independently Plug-and-play ducting system for simple, flexible low cost solution and fast installations Universal hose connection kit - universal power supply that accepts 100 to 240V at 50 or 60H

Suppliers

Company
Product
Description
Supplier Links
Fume Extraction System - BTX-208 - Metcal
Cypress, CA, United States
Fume Extraction System
BTX-208
Fume Extraction System BTX-208
The BTX-208 Fume Extraction System is a tip extraction unit with a high vacuum blower motor and a capacity for up to eight workstations. Features and Benefits: High performance extraction directly from the tip of any iron Easy extraction network configuration for up to 8 benches Complete portability. Designed for under-bench installation Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove gases Both pre- and main- filters can be changed independently Plug-and-play ducting system for simple, flexible low cost solution and fast installations Universal hose connection kit - universal power supply that accepts 100 to 240V at 50 or 60H

The BTX-208 Fume Extraction System is a tip extraction unit with a high vacuum blower motor and a capacity for up to eight workstations.

Features and Benefits:

  • High performance extraction directly from the tip of any iron
  • Easy extraction network configuration for up to 8 benches
  • Complete portability. Designed for under-bench installation
  • Main filter has a HEPA efficiency of 99.97% at 0.3 micron, and an activated carbon filter to remove gases
  • Both pre- and main- filters can be changed independently
  • Plug-and-play ducting system for simple, flexible low cost solution and fast installations
  • Universal hose connection kit - universal power supply that accepts 100 to 240V at 50 or 60H
Supplier's Site

Technical Specifications

  Metcal
Product Category Fume and Smoke Collectors
Product Number BTX-208
Product Name Fume Extraction System
Applications Welding Fumes
Unlock Full Specs
to access all available technical data

Similar Products

Gold Series Industrial Dust Collectors -  - Camfil
Specs
Applications Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
Collector Type Stationary Unit
Process Dry Type
View Details
Total Exhaust Polypropylene Fume Hood - AirMax™ AC6030TE - AirClean Systems
Specs
Applications Toxic Media
Features HEPA/ULPA
Collector Type Source Collector / Portable
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details