ATLAS 4 -- 4" THERMAL PRINTER
Datamax-O'Neil
4" Thermal Printer
Atlas 4
Description
Atlas 4
Rugged 4" (111mm) Portable Label Printer
Features:
Rugged, trouble-free operation
Ready to use – comes complete with media, battery and charging adaptor
High Capacity Lithium-Ion Battery
Withstands 4 foot drop on all sides
Multiple communications options
RS-232C
Optional IrDA
Optional integrated Bluetooth™
Optional WLAN 802.11b/g
Optional Magnetic Card Reader
Typical applications include: field service, route accounting, utility
Description
Atlas 4
Rugged 4" (111mm) Portable Label Printer
Features:
Rugged, trouble-free operation
Ready to use – comes complete with media, battery and charging adaptor
High Capacity Lithium-Ion Battery
Withstands 4 foot drop on all sides
Multiple communications options
RS-232C
Optional IrDA
Optional integrated Bluetooth™
Optional WLAN 802.11b/g
Optional Magnetic Card Reader
Typical applications include: field service, route accounting, utility
Suppliers
Atlas 4
Rugged 4" (111mm) Portable Label Printer
Features:
Rugged, trouble-free operation
Ready to use – comes complete with media, battery and charging adaptor
High Capacity Lithium-Ion Battery
Withstands 4 foot drop on all sides
Multiple communications options
RS-232C
Optional IrDA
Optional integrated Bluetooth™
Optional WLAN 802.11b/g
Optional Magnetic Card Reader
Typical applications include: field service, route accounting, utility
Atlas 4
Rugged 4" (111mm) Portable Label Printer
Features:
- Rugged, trouble-free operation
- Ready to use – comes complete with media, battery and charging adaptor
- High Capacity Lithium-Ion Battery
- Withstands 4 foot drop on all sides
- Multiple communications options
- RS-232C
- Optional IrDA
- Optional integrated Bluetooth™
- Optional WLAN 802.11b/g
- Optional Magnetic Card Reader
- Typical applications include: field service, route accounting, utility
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Printing Equipment |
|
Product Number
|
Atlas 4 |
|
Product Name
|
4" Thermal Printer |
|
Mounting Options
|
Portable / Handheld
|
|
Technology
|
Direct Thermal
|
|
Applications
|
Commercial / Office; Receipt / POS / Kiosk
|
|
Media Handling
|
Paper; Roll
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Direct Thermal
Applications
Receipt / POS / Kiosk
Printing Rate
220 mm/sec (520 in/min)
View Details
Technology
LaserPrinter
Applications
Graphics; Bar Codes
View Details
Mounting Options
Stand-alone
Features
Industrial Metal Housing; Memory / Storage
Technology
Thermal Transfer
View Details
Mounting Options
Stand-alone
Features
Cutter (optional feature); Industrial Metal Housing; Memory / Storage; Application Software Included
Technology
Direct Thermal
View Details