Techcon Pyles Cartridges 950-60-CA-500

Description
Pyles Cartridge 6.0 oz., natural, molded in polypropylene material. Packaged in box of 500 pieces. Color = Natural Overall Length = 7.01” (178mm) Inside Diameter = 1.57” (40mm)
Description
Pyles Cartridge 6.0 oz., natural, molded in polypropylene material. Packaged in box of 500 pieces. Color = Natural Overall Length = 7.01” (178mm) Inside Diameter = 1.57” (40mm)

Suppliers

Company
Product
Description
Supplier Links
Pyles Cartridges - 950-60-CA-500 - Techcon
Cypress, CA, United States
Pyles Cartridges
950-60-CA-500
Pyles Cartridges 950-60-CA-500
Pyles Cartridge 6.0 oz., natural, molded in polypropylene material. Packaged in box of 500 pieces. Color = Natural Overall Length = 7.01” (178mm) Inside Diameter = 1.57” (40mm)

Pyles Cartridge 6.0 oz., natural, molded in polypropylene material. Packaged in box of 500 pieces.

  • Color = Natural
  • Overall Length = 7.01” (178mm)
  • Inside Diameter = 1.57” (40mm)
Supplier's Site

Technical Specifications

  Techcon
Product Category Syringes and Needles
Product Number 950-60-CA-500
Product Name Pyles Cartridges
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

Dispensing Tips - 707101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.96 inch (380 mm)
View Details
6cm Pump Syringes - 18463 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
Microliter 600 Series Syringes - 7633-01 - Hamilton Company
Specs
Configuration Syringe Only
Injection Method Manual
Features Reusable
View Details
Brush Tip Needles - BT16-SOFTPK - Techcon
Specs
Configuration Needle Only
Needle Material Soft Red Sable
Gauge 16
View Details