The 664LC6102K5PM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 0.66 µF, a KVAR rating of 600, and a maximum RMS current of 1000 A at 100 kHz. The maximum ESR is 0.8 mΩ at 25°C, with a maximum core temperature of 85°C and a surface temperature limit of 45°C, above which the KVAR rating de-rates by 2.25%°C. The capacitor meets UL94V0 flame retardant requirements, has a self-inductance of less than 5 nH, and a capacitance tolerance of ±10%. It is housed in a rectangular package measuring 54 mm by 100 mm by 100 mm with a 5PM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 0.66µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.66µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
CAP FILM 0.66UF 1KVAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 664LC6102K5PM8 | 2002-664LC6102K5PM8 | 664LC6102K5PM8 | 1572-1605-ND | 664LC6102K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF |