The 664HC3700K4VM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a rated KVAR of 300 and a maximum core temperature of +85°C. It has a capacitance of 0.66 μF, a maximum RMS current of 500 A, and a maximum ESR of 0.8 mΩ at 100 kHz and +25°C. The part operates within a frequency range of 147-200 kHz and has a surface temperature limit of +45°C, beyond which the KVAR rating must be derated by 2.25% per °C. It features a flame-retardant rating of UL94V0, a self-inductance of less than 5 nH, and a capacitance tolerance of ±10%. The device is mounted in a rectangular package measuring 50 mm in width, 75 mm in height, and 30.2 mm in length, with a 4VM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.66µF Film Capacitor 700V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.66µF
CAP FILM 0.66UF 700VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 664HC3700K4VM6 | 664HC3700K4VM6 | 664HC3700K4VM6-ND | 2002-664HC3700K4VM6 | 664HC3700K4VM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF | 0.6600 microF |