The 505HC4500K2EM8 is a self-healing polypropylene film capacitor rated for 1000 VAC and 400 kVAR, designed for induction heating and tank circuits. It has a capacitance of 5.0 μF, a maximum RMS current of 500 A at 500 kHz, and a maximum ESR of 0.1 mΩ at 100 kHz. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, beyond which the KVAR rating de-rates by 2.25% per °C. It meets UL94V0 flame retardant standards, has a self-inductance of less than 5 nH, and a capacitance tolerance of ±10%. The part is mounted in a rectangular case measuring 66 mm in height, 56 mm in length, and 30.2 mm in width with terminal style 2EM8.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
5µF Film Capacitor 500V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High Power Resonant Capacitors 5µF
CAP FILM 5UF 10% 500VAC CHAS MT
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 505HC4500K2EM8 | 505HC4500K2EM8-ND | 505HC4500K2EM8 | 2002-505HC4500K2EM8 | 505HC4500K2EM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |